Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.86
|
460
in stock
|
Buy Now | |
Newark Electronics
from US$25.59
|
758
in stock
|
Buy Now | |
element14
from US$23.73
|
758
in stock
|
Buy Now | |
Farnell
from US$23.00
|
758
in stock
|
Buy Now | |
Sager
from US$21.07
|
135
in stock
|
Buy Now | |
SOS electronic
from US$23.13
|
119
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$29.60
|
41
in stock
|
Buy Now | |
Distrelec
from US$30.18
|
34
in stock
|
Buy Now | |
Conrad
from US$36.86
|
11
in stock
|
Buy Now | |
Rapid Electronics
from US$31.41
|
-
|
Buy Now | |
RS Americas
from US$26.14
|
-
|
Buy Now | |
TRC Electronics
from US$27.22
|
-
|
Buy Now | |
Buerklin
from US$24.47
|
-
|
Buy Now |
6W, 10.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | ±15 |
Output Current | 200/200mA |
Efficiency | 82% |
Package Style | DIP24, Alu alloy, black anodized coating |
Length | 31.8mm |
Width | 20.3mm |
Weight | 17gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Dip, Through Hole, Fixed, 36 V, 9 V, 2 Rohs Compliant: Yes |Traco Power TEN 5-2423WI | Newark Electronics |
DC/DC Converter,6W, +-15V/0.2A | element14 |
CONVERTER, DC TO DC, +/-15V, 6W | Farnell |
DC/DC converter,9-36Vin,+/-15Vo 0.20A,6W | RS |
Isolated DC/DC Converters - Through Hole | Sager |
DC/DC Converter 5W 9-36V/±15V ±0,2A DIP24 | SOS electronic |
Converter: DC/DC | Transfer Multisort Elektronik |
Traco Power DC/DC Converter 9 ... 36V 15V 200mA 6W | Distrelec |
Very wide 4:1 input voltage range, input filter according to EN 55022, class A and FCC, level A with no external components. | Conrad |
TracoPower TEN 5-2423WI 5W DC-DC Converter 9 - 36V DC In ±15V DC ±200mA Out | Rapid Electronics |
DC/DC converter,9-36Vin,+/-15Vo 0.20A,6W | TRACO Power TEN 5-2423WI | RS Americas |
DC-DC Converter DIP-24 Package Ultra-Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 6 W, 2 Ausgänge, ±15 VDC, 82 % Wirkungsgrad, TEN 5-2423WI | Buerklin |
Where can I find additional details, specifications and documents for a TEN 5-2423WI?
Additional datasheets, footprints and schematics for TEN 5-2423WI are listed on our Part Details page. You can also find images and similar parts to TEN 5-2423WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 5-2423WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 5-2423WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 5-2423WI fall under?
The TEN 5-2423WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 5-2423WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 5-2423WI you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 5-2423WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 5-2423WI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Sager have stock available or on a lead time for TEN 5-2423WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 5-2423WI often in real-time on the comparison pages.
What if I can't find stock of TEN 5-2423WI?
You can fill out our help required form which you can use to request a quote for TEN 5-2423WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.