Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.88
|
430
in stock
|
Buy Now | |
Sager
from US$23.32
|
454
in stock
|
Buy Now | |
element14
from US$29.31
|
295
in stock
|
Buy Now | |
Farnell
from US$22.46
|
295
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.39
|
124
in stock
|
Buy Now | |
Distrelec
from US$26.91
|
122
in stock
|
Buy Now | |
SOS electronic
from US$25.70
|
45
in stock
|
Buy Now | |
Conrad
from US$35.85
|
12
in stock
|
Buy Now | |
Buerklin
from US$24.39
|
7
in stock
|
Buy Now | |
RS Americas
from US$26.48
|
4
in stock
|
Buy Now | |
TRC Electronics
from US$25.70
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$22.81
|
-
|
Buy Now | |
Rapid Electronics
from US$29.86
|
-
|
Buy Now |
6W, 10.2mm | |
Input Voltage | 18-36VDC |
Output Voltage | ±15 |
Output Current | 200/200mA |
Efficiency | 86% |
Package Style | DIP24 |
Length | 31.8mm |
Width | 20.3mm |
Weight | 16.9gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
TEN5-2423 regulated DC-DC,+/-15V 6W | RS |
CONVERTER, DC-DC, +/-15V, 5W | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
Traco Power DC/DC Converter 18 ... 36V 15V 200mA 6W | Distrelec |
DC/DC Converter 5W 18-36V/±15V ±0,2A DIP24 | SOS electronic |
Wide 2:1 input range, high degree of efficiency, input filter according to EN55022, class A and FCC, level A, without external components. Protected against permanent short circuit, industry standard pinning, shielded metallic housing with insulated base plate. Safety standards/approvals according to UL/cUL 60950-1, EN 60950-1 and IEC 60950-1. | Conrad |
DC/DC-Wandler, 18-36 VDC, 6 W, 2 Ausgänge, ±15 VDC, 86 % Wirkungsgrad, TEN 5-2423 | Buerklin |
TRACOPOWER Iso DC-DC Converter, Vin 18to36VDC, Vout +/-15VDC, I/O isolation 1500VDC | TRACO Power TEN 5-2423 | RS Americas |
DC-DC Converter DIP-24 Package | TRC Electronics |
Dc-Dc Converter, 0.2A, 15V, 6W | Newark Electronics |
TracoPower TEN 5-2423 Dual Output DC-DC Converter 6W | Rapid Electronics |
Where can I find additional details, specifications and documents for a TEN 5-2423?
Additional datasheets, footprints and schematics for TEN 5-2423 are listed on our Part Details page. You can also find images and similar parts to TEN 5-2423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 5-2423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 5-2423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 5-2423 fall under?
The TEN 5-2423 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 5-2423 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 5-2423 you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 5-2423 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 5-2423 have stock available?
Authorised distributors including Sager, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TEN 5-2423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 5-2423 often in real-time on the comparison pages.
What if I can't find stock of TEN 5-2423?
You can fill out our help required form which you can use to request a quote for TEN 5-2423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.