Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.05
|
50
in stock
|
Buy Now | |
SOS electronic
from US$20.11
|
489
in stock
|
Buy Now | |
Newark Electronics
from US$24.20
|
327
in stock
|
Buy Now | |
element14
from US$23.44
|
327
in stock
|
Buy Now | |
Farnell
from US$21.70
|
327
in stock
|
Buy Now | |
Distrelec
from US$28.50
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$28.04
|
79
in stock
|
Buy Now | |
Conrad
from US$34.77
|
22
in stock
|
Buy Now | |
Buerklin
from US$23.56
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$31.64
|
-
|
Buy Now | |
RS Americas
from US$27.42
|
-
|
Buy Now | |
TRC Electronics
from US$25.78
|
-
|
Buy Now | |
Sager
from US$23.36
|
-
|
Buy Now |
5W, 10.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 5 |
Output Current | 1000mA |
Efficiency | 78% |
Package Style | DIP24, Alu alloy, black anodized coating |
Length | 31.8mm |
Width | 20.3mm |
Weight | 17gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter 5W 9-36V/5V 1A DIP24 | SOS electronic |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 5 W, 5 V, 1 A Rohs Compliant: Yes |Traco Power TEN 5-2411WI | Newark Electronics |
DC/DC Converter,6W, 5V/1A | element14 |
CONVERTER, DC-DC, 5V, 6W | Farnell |
Traco Power DC/DC Converter 9 ... 36V 5V 1A 6W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,9-36Vin,5Vo 1A,5W | RS |
Very wide 4:1 input voltage range, input filter according to EN 55022, class A and FCC, level A with no external components. | Conrad |
DC/DC-Wandler, 9-36 VDC, 6 W, 1 Ausgang, 5 VDC, 78 % Wirkungsgrad, TEN 5-2411WI | Buerklin |
TracoPower TEN 5-2411WI 5W DC-DC Converter 9 - 36V DC In 5V DC 1A Out | Rapid Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 36V dc, Vout 5V dc, I/O isolation 1500V dc | TRACO Power TEN 5-2411WI | RS Americas |
DC-DC Converter DIP-24 Package Ultra-Wide 4:1 Input Range | TRC Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEN 5-2411WI?
Additional datasheets, footprints and schematics for TEN 5-2411WI are listed on our Part Details page. You can also find images and similar parts to TEN 5-2411WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 5-2411WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 5-2411WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 5-2411WI fall under?
The TEN 5-2411WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 5-2411WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 5-2411WI you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 5-2411WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 5-2411WI have stock available?
Authorised distributors including SOS electronic, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for TEN 5-2411WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 5-2411WI often in real-time on the comparison pages.
What if I can't find stock of TEN 5-2411WI?
You can fill out our help required form which you can use to request a quote for TEN 5-2411WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.