Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$68.73
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$61.39
|
35
in stock
|
Buy Now | |
element14
from US$68.57
|
35
in stock
|
Buy Now | |
Farnell
from US$52.00
|
35
in stock
|
Buy Now | |
Distrelec
from US$72.52
|
5
in stock
|
Buy Now | |
RS Americas
from US$67.46
|
-
|
Buy Now | |
TRC Electronics
from US$67.46
|
-
|
Buy Now | |
Buerklin
from US$58.74
|
-
|
Buy Now | |
Sager
from US$56.21
|
-
|
Buy Now |
40W, 10.2mm | |
Input Voltage | 18-36VDC |
Output Voltage | 5 |
Output Current | 8000mA |
Efficiency | 91% |
Package Style | 2" x 1", Alu alloy, black anodized coating |
Length | 50.8mm |
Width | 25.4mm |
Weight | 30gg |
country of origin | TW |
ESD Sensitive | No |
Dc-Dc Converter, 5V, 8A | Newark Electronics |
DC-DC CONVERTER, 5V, 8A | element14 |
DC/DC converter,18-36Vin,5Vout 8A 40W | RS |
Traco Power DC/DC Converter 18 ... 36V 5V 8A 40W | Distrelec |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 36V dc, Vout 5V dc, I/O isolation 1500V dc | TRACO Power TEN 40-2411N | RS Americas |
DC-DC Converter 2x1 Package | TRC Electronics |
DC/DC-Wandler, 18-36 VDC, 40 W, 1 Ausgang, 5 VDC, 91 % Wirkungsgrad, TEN 40-2411N | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEN 40-2411N?
Additional datasheets, footprints and schematics for TEN 40-2411N are listed on our Part Details page. You can also find images and similar parts to TEN 40-2411N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 40-2411N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 40-2411N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 40-2411N fall under?
The TEN 40-2411N is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 40-2411N when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 40-2411N you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 40-2411N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 40-2411N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for TEN 40-2411N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 40-2411N often in real-time on the comparison pages.
What if I can't find stock of TEN 40-2411N?
You can fill out our help required form which you can use to request a quote for TEN 40-2411N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.