Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$54.64
|
33
in stock
|
Buy Now | |
TRC Electronics
from US$58.01
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$50.73
|
3
in stock
|
Buy Now | |
element14
from US$58.30
|
3
in stock
|
Buy Now | |
Farnell
from US$44.17
|
3
in stock
|
Buy Now | |
RS Americas
from US$57.29
|
-
|
Buy Now | |
Distrelec
from US$57.65
|
-
|
Buy Now | |
Sager
from US$49.31
|
-
|
Buy Now |
40W, 10.2mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 24 |
Output Current | 1666mA |
Efficiency | 90% |
Package Style | 2" x 1", Copper |
Length | 50.8mm |
Width | 25.4mm |
Weight | 34gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated 24V 40W | RS |
2x1 DC/DC Converter 2:1 Wide Input Range | TRC Electronics |
Dc-Dc Converter, 24V, 1.666A, 40W Rohs Compliant: Yes |Traco Power TEN 40-1215E | Newark Electronics |
DC-DC CONVERTER, 24V, 1.666A, 40W | element14 |
DC-DC Converter, 2:1 Input, Industrial 40W, 1.67A, 9-18VDC In, TEN 40E Series | TRACO Power TEN 40-1215E | RS Americas |
Traco Power DC/DC Converter 9 ... 18V 24V 1.67A 40W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEN 40-1215E?
Additional datasheets, footprints and schematics for TEN 40-1215E are listed on our Part Details page. You can also find images and similar parts to TEN 40-1215E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 40-1215E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 40-1215E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 40-1215E fall under?
The TEN 40-1215E is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 40-1215E when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 40-1215E you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 40-1215E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 40-1215E have stock available?
Authorised distributors including RS, TRC Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TEN 40-1215E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 40-1215E often in real-time on the comparison pages.
What if I can't find stock of TEN 40-1215E?
You can fill out our help required form which you can use to request a quote for TEN 40-1215E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.