Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.14
|
14
in stock
|
Buy Now | |
Sager
from US$13.26
|
120
in stock
|
Buy Now | |
CoreStaff
from US$12.18
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$13.26
|
-
|
Buy Now | |
RS Americas
from US$14.35
|
-
|
Buy Now | |
TRC Electronics
from US$14.64
|
-
|
Buy Now | |
Buerklin
from US$13.68
|
-
|
Buy Now | |
Distrelec
from US$16.98
|
-
|
Buy Now | |
Farnell
from US$13.74
|
-
|
Buy Now |
2.5W, 10.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | ±5 |
Output Current | 250/250mA |
Efficiency | 80% |
Package Style | DIP24, Fibreglass |
Length | 31.8mm |
Width | 20.3mm |
Weight | 12.8gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
DC/DC Converter Isolated +-5V 0.25A 2.5W | RS |
Dc-Dc Converter, 2 O/P, 3W, Dip | Newark Electronics |
DC/DC Converter | RS Americas |
DC-DC Converter DIP-24 Package 1500 VDC I/O Isolation | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 2.5 W, 2 Ausgänge, ±5 VDC, 80 % Wirkungsgrad, TEN 3-2421WIN | Buerklin |
Traco Power DC/DC Converter 9 ... 36V 5V 250mA 3W | Distrelec |
Where can I find additional details, specifications and documents for a TEN 3-2421WIN?
Additional datasheets, footprints and schematics for TEN 3-2421WIN are listed on our Part Details page. You can also find images and similar parts to TEN 3-2421WIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 3-2421WIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 3-2421WIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 3-2421WIN fall under?
The TEN 3-2421WIN is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 3-2421WIN when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 3-2421WIN you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 3-2421WIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 3-2421WIN have stock available?
Authorised distributors including Sager, CoreStaff, RS, Newark Electronics and RS Americas have stock available or on a lead time for TEN 3-2421WIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 3-2421WIN often in real-time on the comparison pages.
What if I can't find stock of TEN 3-2421WIN?
You can fill out our help required form which you can use to request a quote for TEN 3-2421WIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.