Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.25
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$11.22
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.84
|
5
in stock
|
Buy Now | |
RS Americas
from US$12.12
|
-
|
Buy Now | |
TRC Electronics
from US$12.43
|
-
|
Buy Now | |
Buerklin
from US$11.63
|
-
|
Buy Now | |
Sager
from US$11.26
|
-
|
Buy Now | |
Farnell
from US$10.99
|
-
|
Buy Now |
3W, 10.2mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 24 |
Output Current | 125mA |
Efficiency | 84% |
Package Style | DIP24 |
Length | 31.8mm |
Width | 20.3mm |
Weight | 12.8gg |
country of origin | TW |
ESD Sensitive | No |
Dc-Dc Converter, 24V, 0.125A, Dip | Newark Electronics |
DC/DC Converter Isolated 24V 0.125A 3W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 18Vdc, Vout 24Vdc, I/O isolation 1500Vdc | TRACO Power TEN 3-1215N | RS Americas |
DC-DC Converter DIP-24 Package 1500 VDC I/O Isolation | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 3 W, 1 Ausgang, 24 VDC, 84 % Wirkungsgrad, TEN 3-1215N | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEN 3-1215N?
Additional datasheets, footprints and schematics for TEN 3-1215N are listed on our Part Details page. You can also find images and similar parts to TEN 3-1215N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 3-1215N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 3-1215N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 3-1215N fall under?
The TEN 3-1215N is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 3-1215N when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 3-1215N you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 3-1215N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 3-1215N have stock available?
Authorised distributors including Newark Electronics, RS, Transfer Multisort Elektronik, RS Americas and TRC Electronics have stock available or on a lead time for TEN 3-1215N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 3-1215N often in real-time on the comparison pages.
What if I can't find stock of TEN 3-1215N?
You can fill out our help required form which you can use to request a quote for TEN 3-1215N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.