Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.80
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.84
|
11
in stock
|
Buy Now | |
Conrad
from US$20.35
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$11.22
|
-
|
Buy Now | |
RS Americas
from US$13.72
|
-
|
Buy Now | |
TRC Electronics
from US$12.43
|
-
|
Buy Now | |
Buerklin
from US$11.63
|
-
|
Buy Now | |
Distrelec
from US$13.47
|
-
|
Buy Now | |
Sager
from US$11.26
|
-
|
Buy Now | |
Farnell
from US$12.89
|
-
|
Buy Now |
3W, 10.2mm | |
Input Voltage | 4.5-9VDC |
Output Voltage | 24 |
Output Current | 125mA |
Efficiency | 81% |
Package Style | DIP24 |
Length | 31.8mm |
Width | 20.3mm |
Weight | 12.8gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
2:1 input range, short-circuit proof, E/A-insulation 1500 V/DC, input filter according to EN 55022, class A, industry-standard pinning, cost-optimized new design.This text is machine translated. | Conrad |
DC/DC Converter Isolated 24V 0.125A 3W | RS |
Dc-Dc Converter, 24V, 0.125A, Dip | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 4.5 to 9Vdc, Vout 24Vdc, I/O isolation 1500Vdc | TRACO Power TEN 3-0515N | RS Americas |
DC-DC Converter DIP-24 Package 1500 VDC I/O Isolation | TRC Electronics |
DC/DC-Wandler, 4,5-9 VDC, 3 W, 1 Ausgang, 24 VDC, 81 % Wirkungsgrad, TEN 3-0515N | Buerklin |
Traco Power DC/DC Converter 4.5 ... 9V 24V 125mA 3W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
DC-DC CONVERTER, 24V, 0.125A, DIP | Farnell |
Where can I find additional details, specifications and documents for a TEN 3-0515N?
Additional datasheets, footprints and schematics for TEN 3-0515N are listed on our Part Details page. You can also find images and similar parts to TEN 3-0515N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 3-0515N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 3-0515N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 3-0515N fall under?
The TEN 3-0515N is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 3-0515N when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 3-0515N you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 3-0515N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 3-0515N have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, RS, Newark Electronics and RS Americas have stock available or on a lead time for TEN 3-0515N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 3-0515N often in real-time on the comparison pages.
What if I can't find stock of TEN 3-0515N?
You can fill out our help required form which you can use to request a quote for TEN 3-0515N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.