Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.11
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.45
|
18
in stock
|
Buy Now | |
element14
from US$14.58
|
18
in stock
|
Buy Now | |
Farnell
from US$11.90
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.48
|
11
in stock
|
Buy Now | |
RS Americas
from US$12.14
|
-
|
Buy Now | |
TRC Electronics
from US$12.43
|
-
|
Buy Now | |
Buerklin
from US$11.63
|
-
|
Buy Now | |
Sager
from US$11.26
|
-
|
Buy Now |
3W, 10.2mm | |
Input Voltage | 4.5-9VDC |
Output Voltage | 15 |
Output Current | 200mA |
Efficiency | 82% |
Package Style | DIP24 |
Length | 31.8mm |
Width | 20.3mm |
Weight | 12.8gg |
country of origin | TW |
ESD Sensitive | No |
Dc-Dc Converter, 15V, 0.2A, Dip | Newark Electronics |
DC-DC CONVERTER, 15V, 0.2A, DIP | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 15V 0.2A 3W | RS |
DC/DC Converter | RS Americas |
DC-DC Converter DIP-24 Package 1500 VDC I/O Isolation | TRC Electronics |
DC/DC-Wandler, 4,5-9 VDC, 3 W, 1 Ausgang, 15 VDC, 82 % Wirkungsgrad, TEN 3-0513N | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEN 3-0513N?
Additional datasheets, footprints and schematics for TEN 3-0513N are listed on our Part Details page. You can also find images and similar parts to TEN 3-0513N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 3-0513N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 3-0513N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 3-0513N fall under?
The TEN 3-0513N is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 3-0513N when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 3-0513N you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 3-0513N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 3-0513N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for TEN 3-0513N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 3-0513N often in real-time on the comparison pages.
What if I can't find stock of TEN 3-0513N?
You can fill out our help required form which you can use to request a quote for TEN 3-0513N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.