Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$57.09
|
No stock
|
Buy Now | |
SOS electronic
from US$43.80
|
185
in stock
|
Buy Now | |
Newark Electronics
from US$50.98
|
14
in stock
|
Buy Now | |
element14
from US$46.62
|
14
in stock
|
Buy Now | |
Farnell
from US$41.95
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$40.51
|
-
|
Buy Now | |
Sager
from US$42.47
|
-
|
Buy Now |
15W, 10.2mm | |
Input Voltage | 18-75VDC |
Output Voltage | 12 |
Output Current | 1250mA |
Efficiency | 85% |
Package Style | 2" x 1", Copper, Nickel plated |
Length | 50.8mm |
Width | 25.4mm |
Weight | 32gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter 15W 18-75V/12V 1,25A | SOS electronic |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 15 W, 12 V, 1.25 A Rohs Compliant: Yes |Traco Power TEN 15-4812WI | Newark Electronics |
DC/DC Converter,15W, 12V/1.3A | element14 |
CONVERTER, DC/DC, 15W, 12V/1.3A | Farnell |
TEN15-4812WI DC-DC,18-75V in 12V out,15W | RS |
TracoPower TEN 15-4812WI 15W DC-DC Converter 18 -75V DC In 12V DC 1250mA Out | Rapid Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEN 15-4812WI?
Additional datasheets, footprints and schematics for TEN 15-4812WI are listed on our Part Details page. You can also find images and similar parts to TEN 15-4812WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 15-4812WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 15-4812WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 15-4812WI fall under?
The TEN 15-4812WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 15-4812WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 15-4812WI you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 15-4812WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 15-4812WI have stock available?
Authorised distributors including SOS electronic, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TEN 15-4812WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 15-4812WI often in real-time on the comparison pages.
What if I can't find stock of TEN 15-4812WI?
You can fill out our help required form which you can use to request a quote for TEN 15-4812WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.