Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$51.95
|
13
in stock
|
Buy Now | |
SOS electronic
from US$38.83
|
169
in stock
|
Buy Now | |
element14
from US$62.47
|
85
in stock
|
Buy Now | |
Farnell
from US$41.86
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$49.98
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$60.07
|
-
|
Buy Now | |
Buerklin
from US$45.00
|
-
|
Buy Now | |
Distrelec
from US$60.09
|
-
|
Buy Now | |
Sager
from US$42.47
|
-
|
Buy Now |
15W, 10.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 5.1 |
Output Current | 2950mA |
Efficiency | 82% |
Package Style | 2" x 1", Copper, Nickel plated |
Length | 50.8mm |
Width | 25.4mm |
Weight | 32gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter 15W 9-36V/5,1V 2,95A | SOS electronic |
DC/DC Converter,15W, 5.1V/3A | element14 |
CONVERTER, DC-DC, 5.1V, 15W | Farnell |
TEN15-2411WI DC-DC,9-36V in 5.1V out,15W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 15W, 2.95A, 5.1V | Newark Electronics |
TracoPower TEN 15-2411WI 15W DC-DC Converter 9 - 36V DC In 5.1V DC 2950mA Out | Rapid Electronics |
DC-WANDL.TEN15-2411W | Buerklin |
Traco Power DC/DC Converter 9 ... 36V 5.1V 2.95A 15W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEN 15-2411WI?
Additional datasheets, footprints and schematics for TEN 15-2411WI are listed on our Part Details page. You can also find images and similar parts to TEN 15-2411WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 15-2411WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 15-2411WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 15-2411WI fall under?
The TEN 15-2411WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 15-2411WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 15-2411WI you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 15-2411WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 15-2411WI have stock available?
Authorised distributors including SOS electronic, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for TEN 15-2411WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 15-2411WI often in real-time on the comparison pages.
What if I can't find stock of TEN 15-2411WI?
You can fill out our help required form which you can use to request a quote for TEN 15-2411WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.