Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.13
|
15
in stock
|
Buy Now | |
CoreStaff
from US$10.26
|
40
in stock
|
Buy Now | |
element14
from US$12.34
|
13
in stock
|
Buy Now | |
Farnell
from US$11.54
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.23
|
12
in stock
|
Buy Now | |
RS Americas
from US$12.84
|
10
in stock
|
Buy Now | |
Conrad
from US$18.29
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$11.80
|
-
|
Buy Now | |
TRC Electronics
from US$11.88
|
-
|
Buy Now | |
Buerklin
from US$11.27
|
-
|
Buy Now | |
Sager
from US$11.28
|
-
|
Buy Now |
3W, 10mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | ±12 |
Output Current | 125/125mA |
Efficiency | 78% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 32mm |
Width | 20mm |
Weight | 12.4gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated +/-12V 125mA 3W | RS |
DC-DC CONV, ISO POL, 2 O/P, 0.125A, 12V | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated +/-12V 125mA 3W | TRACO Power TEM 3-0522N | RS Americas |
Cost-optimized design in the DIL 24 casing, short-circuit proof, E/A-insulation 1500 V/DC, input filter according to EN 55022, class A, industry-standard pinning.This text is machine translated. | Conrad |
Dc-Dc Conv, 12V/-12V, 0.125A/-0.125A | Newark Electronics |
DC-DC Converter DIP-24 Package | TRC Electronics |
DC/DC-Wandler, 4,5-5,5 VDC, 3 W, 2 Ausgänge, ±12 VDC, 78 % Wirkungsgrad, TEM 3-0522N | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEM 3-0522N?
Additional datasheets, footprints and schematics for TEM 3-0522N are listed on our Part Details page. You can also find images and similar parts to TEM 3-0522N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEM 3-0522N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEM 3-0522N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEM 3-0522N fall under?
The TEM 3-0522N is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEM 3-0522N when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEM 3-0522N you can contact the distributor directly for product support, shipping queries etc.
Is the TEM 3-0522N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEM 3-0522N have stock available?
Authorised distributors including CoreStaff, RS, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TEM 3-0522N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEM 3-0522N often in real-time on the comparison pages.
What if I can't find stock of TEM 3-0522N?
You can fill out our help required form which you can use to request a quote for TEM 3-0522N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.