Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.29
|
4
in stock
|
Buy Now | |
Sager
from US$16.62
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$20.55
|
43
in stock
|
Buy Now | |
element14
from US$22.35
|
43
in stock
|
Buy Now | |
Farnell
from US$18.52
|
43
in stock
|
Buy Now | |
Distrelec
from US$21.37
|
20
in stock
|
Buy Now | |
Conrad
from US$28.63
|
5
in stock
|
Buy Now | |
RS Americas
from US$21.38
|
-
|
Buy Now | |
TRC Electronics
from US$21.71
|
-
|
Buy Now | |
Buerklin
from US$18.35
|
-
|
Buy Now |
8W, 8.5mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 24 |
Output Current | 335mA |
Efficiency | 85% |
Package Style | DIP16, Alu alloy, black anodized coating |
Length | 24.1mm |
Width | 14mm |
Weight | 6.1gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
Dc-Dc Converter, 24V, 0.335A | Newark Electronics |
DC-DC CONVERTER, 24V, 0.335A | element14 |
Traco Power DC/DC Converter 9 ... 18V 24V 335mA 8W | Distrelec |
DC/DC converter TEL 8 seriesUltra-compact 8W converter in the DIL-16 metal housing, 2:1 input range, input filter according to EN 55022, class A, short-circuit proof.This text is machine translated. | Conrad |
DC/DC Converter Isolated 24V 8W | RS |
DC-DC Converter | RS Americas |
DC-DC Converter DIP-16 Package | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 8 W, 1 Ausgang, 24 VDC, 85 % Wirkungsgrad, TEL 8-1215 | Buerklin |
Where can I find additional details, specifications and documents for a TEL 8-1215?
Additional datasheets, footprints and schematics for TEL 8-1215 are listed on our Part Details page. You can also find images and similar parts to TEL 8-1215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEL 8-1215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEL 8-1215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEL 8-1215 fall under?
The TEL 8-1215 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEL 8-1215 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEL 8-1215 you can contact the distributor directly for product support, shipping queries etc.
Is the TEL 8-1215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEL 8-1215 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for TEL 8-1215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEL 8-1215 often in real-time on the comparison pages.
What if I can't find stock of TEL 8-1215?
You can fill out our help required form which you can use to request a quote for TEL 8-1215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.