Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.75
|
71
in stock
|
Buy Now | |
Newark Electronics
from US$15.88
|
876
in stock
|
Buy Now | |
element14
from US$17.47
|
876
in stock
|
Buy Now | |
Farnell
from US$16.03
|
876
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.74
|
247
in stock
|
Buy Now | |
Sager
from US$14.68
|
112
in stock
|
Buy Now | |
CoreStaff
from US$15.11
|
60
in stock
|
Buy Now | |
SOS electronic
from US$15.83
|
50
in stock
|
Buy Now | |
Buerklin
from US$15.41
|
11
in stock
|
Buy Now | |
Conrad
from US$24.39
|
6
in stock
|
Buy Now | |
Distrelec
from US$18.70
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$19.17
|
-
|
Buy Now | |
RS Americas
from US$16.22
|
-
|
Buy Now | |
TRC Electronics
from US$15.97
|
-
|
Buy Now |
5W, 10.2mm | |
Input Voltage | 18-36VDC |
Output Voltage | 5 |
Output Current | 1000mA |
Efficiency | 83% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 16.9gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 5 W, 5 V, 1 A Rohs Compliant: Yes |Traco Power TEL 5-2411 | Newark Electronics |
CONVERTER, DC-DC, 5V, 5W | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated DC/DC Converters - Through Hole | Sager |
TEL5 DC-DC converter,18-36Vin 5V 5W | RS |
DC/DC Converter 5W 18-36V/5V 1A DIP24 | SOS electronic |
DC/DC-Wandler, 18-36 VDC, 5 W, 1 Ausgang, 5 VDC, 83 % Wirkungsgrad, TEL 5-2411 | Buerklin |
Wide-range input 2:1, EN/IEC 60950, UL/cUL 1950. | Conrad |
Traco Power DC/DC Converter 18 ... 36V 5V 1A 5W | Distrelec |
TracoPower TEL 5-2411 6W DC-DC Converter 18 - 36V DC In 5V DC 1000mA | Rapid Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 18 to 36V dc, Vout 5V dc, I/O isolation 1.5kV | TRACO Power TEL 5-2411 | RS Americas |
DC-DC Converter DIP-24 Package | TRC Electronics |
Where can I find additional details, specifications and documents for a TEL 5-2411?
Additional datasheets, footprints and schematics for TEL 5-2411 are listed on our Part Details page. You can also find images and similar parts to TEL 5-2411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEL 5-2411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEL 5-2411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEL 5-2411 fall under?
The TEL 5-2411 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEL 5-2411 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEL 5-2411 you can contact the distributor directly for product support, shipping queries etc.
Is the TEL 5-2411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEL 5-2411 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Sager have stock available or on a lead time for TEL 5-2411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEL 5-2411 often in real-time on the comparison pages.
What if I can't find stock of TEL 5-2411?
You can fill out our help required form which you can use to request a quote for TEL 5-2411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.