Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.71
|
164
in stock
|
Buy Now | |
element14
from US$16.69
|
269
in stock
|
Buy Now | |
Farnell
from US$15.57
|
269
in stock
|
Buy Now | |
CoreStaff
from US$10.99
|
39
in stock
|
Buy Now | |
Distrelec
from US$18.69
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$20.85
|
13
in stock
|
Buy Now | |
Conrad
from US$24.38
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$15.88
|
1
in stock
|
Buy Now | |
RS Americas
from US$16.22
|
-
|
Buy Now | |
TRC Electronics
from US$15.97
|
-
|
Buy Now | |
Buerklin
from US$15.41
|
-
|
Buy Now | |
Sager
from US$14.68
|
-
|
Buy Now |
5W, 10.2mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 12 |
Output Current | 500mA |
Efficiency | 84% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 16.9gg |
country of origin | TW |
ESD Sensitive | No |
CONVERTER, DC/DC, 5W, 12V | element14 |
TEL5 DC-DC converter,9-18Vin 12V 6W | RS |
Traco Power DC/DC Converter 9 ... 18V 12V 500mA 5W | Distrelec |
TracoPower TEL 5-1212 6W DC-DC Converter 9 - 18V DC In 12V DC 500mA | Rapid Electronics |
Wide-range input 2:1, EN/IEC 60950, UL/cUL 1950. | Conrad |
Dc-Dc Converter, 0.5A, 12V, 5W | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 18Vdc, Vout 12Vdc, I/O isolation 1500Vdc | TRACO Power TEL 5-1212 | RS Americas |
DC-DC Converter DIP-24 Package | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 6 W, 1 Ausgang, 12 VDC, 84 % Wirkungsgrad, TEL 5-1212 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEL 5-1212?
Additional datasheets, footprints and schematics for TEL 5-1212 are listed on our Part Details page. You can also find images and similar parts to TEL 5-1212 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEL 5-1212 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEL 5-1212 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEL 5-1212 fall under?
The TEL 5-1212 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEL 5-1212 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEL 5-1212 you can contact the distributor directly for product support, shipping queries etc.
Is the TEL 5-1212 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEL 5-1212 have stock available?
Authorised distributors including element14, Farnell, RS, CoreStaff and Distrelec have stock available or on a lead time for TEL 5-1212.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEL 5-1212 often in real-time on the comparison pages.
What if I can't find stock of TEL 5-1212?
You can fill out our help required form which you can use to request a quote for TEL 5-1212 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.