Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.57
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$12.66
|
170
in stock
|
Buy Now | |
element14
from US$15.61
|
170
in stock
|
Buy Now | |
Farnell
from US$12.65
|
170
in stock
|
Buy Now | |
Sager
from US$11.89
|
144
in stock
|
Buy Now | |
Distrelec
from US$14.91
|
10
in stock
|
Buy Now | |
Buerklin
from US$12.33
|
8
in stock
|
Buy Now | |
CoreStaff
from US$7.04
|
8
in stock
|
Buy Now | |
Conrad
from US$21.37
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.18
|
5
in stock
|
Buy Now | |
RS Americas
from US$14.43
|
-
|
Buy Now | |
TRC Electronics
from US$12.95
|
-
|
Buy Now |
3W, 10.2mm | |
Input Voltage | 18-36VDC |
Output Voltage | 12 |
Output Current | 250mA |
Efficiency | 81% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 12.4gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant: Yes |Traco Power TEL 3-2412 | Newark Electronics |
CONVERTER, DC/DC, 3W, 12V | element14 |
Isolated DC/DC Converters - Through Hole | Sager |
TEL32412 isolated DC-DC,12V 3W. | RS |
Traco Power DC/DC Converter 18 ... 36V 12V 250mA 3W | Distrelec |
DC/DC-Wandler, 18-36 VDC, 3 W, 1 Ausgang, 12 VDC, 81 % Wirkungsgrad, TEL 3-2412 | Buerklin |
Wide 2:1input range, EN/IEC 60950, UL/cUL 1950. | Conrad |
Converter: DC/DC | Transfer Multisort Elektronik |
TRACOPOWER Iso DC-DC Converter, Vin 18 to 36Vdc, Vout 12Vdc, I/O isolation 1500Vdc | TRACO Power TEL 3-2412 | RS Americas |
DC-DC Converter | TRC Electronics |
Where can I find additional details, specifications and documents for a TEL 3-2412?
Additional datasheets, footprints and schematics for TEL 3-2412 are listed on our Part Details page. You can also find images and similar parts to TEL 3-2412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEL 3-2412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEL 3-2412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEL 3-2412 fall under?
The TEL 3-2412 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEL 3-2412 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEL 3-2412 you can contact the distributor directly for product support, shipping queries etc.
Is the TEL 3-2412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEL 3-2412 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and RS have stock available or on a lead time for TEL 3-2412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEL 3-2412 often in real-time on the comparison pages.
What if I can't find stock of TEL 3-2412?
You can fill out our help required form which you can use to request a quote for TEL 3-2412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.