Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.18
|
151
in stock
|
Buy Now | |
SOS electronic
from US$10.92
|
857
in stock
|
Buy Now | |
Newark Electronics
from US$12.66
|
382
in stock
|
Buy Now | |
element14
from US$13.78
|
382
in stock
|
Buy Now | |
Farnell
from US$13.03
|
382
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.18
|
253
in stock
|
Buy Now | |
Sager
from US$11.89
|
188
in stock
|
Buy Now | |
Distrelec
from US$15.10
|
161
in stock
|
Buy Now | |
Buerklin
from US$12.33
|
24
in stock
|
Buy Now | |
CoreStaff
from US$9.83
|
16
in stock
|
Buy Now | |
RS Americas
from US$14.40
|
14
in stock
|
Buy Now | |
Conrad
from US$21.37
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$15.42
|
-
|
Buy Now | |
TRC Electronics
from US$12.95
|
-
|
Buy Now |
3W, 10.2mm | |
Input Voltage | 18-36VDC |
Output Voltage | 5 |
Output Current | 600mA |
Efficiency | 77% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 12.4gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter 3W 18-36V/5V 0,6A DIP24 | SOS electronic |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant: Yes |Traco Power TEL 3-2411 | Newark Electronics |
CONVERTER, DC-DC, 5V, 3W | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated DC/DC Converters - Through Hole | Sager |
Traco Power DC/DC Converter 18 ... 36V 5V 600mA 3W | Distrelec |
TEL32411 isolated DC-DC,5V 3W. | RS |
DC/DC-Wandler, 18-36 VDC, 3 W, 1 Ausgang, 5 VDC, 77 % Wirkungsgrad, TEL 3-2411 | Buerklin |
DC-DC Converter, Isolated 18-36VDC, V, 5VDC, I/O Isolation 1500VDC, TEL Series | TRACO Power TEL 3-2411 | RS Americas |
Wide 2:1input range, EN/IEC 60950, UL/cUL 1950. | Conrad |
TracoPower TEL 3-2411 Single Output DC DC Converter 3W | Rapid Electronics |
DC-DC Converter | TRC Electronics |
Where can I find additional details, specifications and documents for a TEL 3-2411?
Additional datasheets, footprints and schematics for TEL 3-2411 are listed on our Part Details page. You can also find images and similar parts to TEL 3-2411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEL 3-2411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEL 3-2411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEL 3-2411 fall under?
The TEL 3-2411 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEL 3-2411 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEL 3-2411 you can contact the distributor directly for product support, shipping queries etc.
Is the TEL 3-2411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEL 3-2411 have stock available?
Authorised distributors including SOS electronic, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TEL 3-2411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEL 3-2411 often in real-time on the comparison pages.
What if I can't find stock of TEL 3-2411?
You can fill out our help required form which you can use to request a quote for TEL 3-2411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.