Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.29
|
40
in stock
|
Buy Now | |
Sager
from US$11.89
|
111
in stock
|
Buy Now | |
Newark Electronics
from US$12.66
|
93
in stock
|
Buy Now | |
element14
from US$13.89
|
93
in stock
|
Buy Now | |
Farnell
from US$12.63
|
93
in stock
|
Buy Now | |
CoreStaff
from US$8.03
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.19
|
22
in stock
|
Buy Now | |
Conrad
from US$21.34
|
5
in stock
|
Buy Now | |
Distrelec
from US$14.89
|
2
in stock
|
Buy Now | |
RS Americas
from US$14.57
|
-
|
Buy Now | |
TRC Electronics
from US$12.95
|
-
|
Buy Now | |
Buerklin
from US$12.31
|
-
|
Buy Now |
3W, 10.2mm | |
Input Voltage | 4.5-9VDC |
Output Voltage | 5 |
Output Current | 600mA |
Efficiency | 70% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 31.8mm |
Width | 20.3mm |
Weight | 12.4gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 3 W, 5 V, 600 Ma Rohs Compliant: Yes |Traco Power TEL 3-0511 | Newark Electronics |
CONVERTER, DC-DC, 5V, 3W | element14 |
TEL3-0511 isolated DC-DC,5V 3W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Wide 2:1input range, EN/IEC 60950, UL/cUL 1950. | Conrad |
Traco Power DC/DC Converter 4.5 ... 9V 5V 600mA 3W | Distrelec |
TRACOPOWER Iso DC-DC Converter, Vin 4.5 to 9Vdc, Vout 5Vdc, I/O isolation 1500Vdc | TRACO Power TEL 3-0511 | RS Americas |
DC-DC Converter | TRC Electronics |
DC/DC-Wandler, 4,5-9 VDC, 3 W, 1 Ausgang, 5 VDC, 70 % Wirkungsgrad, TEL 3-0511 | Buerklin |
Where can I find additional details, specifications and documents for a TEL 3-0511?
Additional datasheets, footprints and schematics for TEL 3-0511 are listed on our Part Details page. You can also find images and similar parts to TEL 3-0511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEL 3-0511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEL 3-0511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEL 3-0511 fall under?
The TEL 3-0511 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEL 3-0511 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEL 3-0511 you can contact the distributor directly for product support, shipping queries etc.
Is the TEL 3-0511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEL 3-0511 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TEL 3-0511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEL 3-0511 often in real-time on the comparison pages.
What if I can't find stock of TEL 3-0511?
You can fill out our help required form which you can use to request a quote for TEL 3-0511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.