Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.90
|
No stock
|
Buy Now | |
Rapid Electronics
from US$40.65
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$40.70
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$21.59
|
-
|
Buy Now | |
RS Americas
from US$26.83
|
-
|
Buy Now | |
element14
from US$23.34
|
-
|
Buy Now | |
TRC Electronics
from US$25.47
|
-
|
Buy Now | |
Buerklin
from US$21.88
|
-
|
Buy Now | |
Distrelec
from US$26.15
|
-
|
Buy Now | |
Sager
from US$21.95
|
-
|
Buy Now |
10W, 8mm | |
Input Voltage | 36-75VDC |
Output Voltage | 15 |
Output Current | 666mA |
Efficiency | 88% |
Package Style | DIP16, Alu alloy, black anodized coating |
Length | 13.7mm |
Width | 23.8mm |
Weight | 6.5gg |
country of origin | TW |
ESD Sensitive | No |
DC-DC Regulated Power Supply Module | Rapid Electronics |
Dc-Dc Converter, 15V, 0.666A | Newark Electronics |
DC-DC Converter, Encapsulated, 10W, 15V@666mA, 36-75V In, TEL 10 Series | TRACO Power TEL 10-4813 | RS Americas |
DC-DC CONVERTER, 15V, 0.666A | element14 |
DC/DC Converter 10 Watts DIP-16 Metal Casing | TRC Electronics |
DC/DC-Wandler, 36-75 VDC, 10 W, 1 Ausgang, 15 VDC, 88 % Wirkungsgrad, TEL 10-4813 | Buerklin |
Traco Power DC/DC Converter 36 ... 75V 15V 666mA 10W | Distrelec |
AC/DC Power Modules | Sager |
Where can I find additional details, specifications and documents for a TEL 10-4813?
Additional datasheets, footprints and schematics for TEL 10-4813 are listed on our Part Details page. You can also find images and similar parts to TEL 10-4813 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEL 10-4813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEL 10-4813 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEL 10-4813 fall under?
The TEL 10-4813 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEL 10-4813 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEL 10-4813 you can contact the distributor directly for product support, shipping queries etc.
Is the TEL 10-4813 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEL 10-4813 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TEL 10-4813.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEL 10-4813 often in real-time on the comparison pages.
What if I can't find stock of TEL 10-4813?
You can fill out our help required form which you can use to request a quote for TEL 10-4813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.