Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.92
|
310
in stock
|
Buy Now | |
Distrelec
from US$11.81
|
40
in stock
|
Buy Now | |
TRC Electronics
from US$12.55
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.20
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$10.63
|
-
|
Buy Now | |
RS Americas
from US$14.17
|
-
|
Buy Now | |
element14
from US$14.59
|
-
|
Buy Now | |
Buerklin
from US$11.99
|
-
|
Buy Now | |
Sager
from US$9.67
|
-
|
Buy Now | |
Farnell
from US$12.29
|
-
|
Buy Now |
3W, 11.2mm | |
Input Voltage | 18-36VDC |
Output Voltage | ±15 |
Output Current | 100/100mA |
Efficiency | 85% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 9.1mm |
Width | 21.8mm |
Weight | 4.5gg |
country of origin | TW |
ESD Sensitive | No |
3 Watt SIP-8 DC/DC converter | RS |
Traco Power DC/DC Converter 18 ... 36V 15V 100mA 3W | Distrelec |
Dual Output DC/DC Converter Wide 2:1 Input Voltage Range SIP-8 Package | TRC Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 2 O/P, 3W | Newark Electronics |
DC-DC Converter, Dual Out, 3W, 18-36Vin, +-15Vout, 100mA, SIP8, TEC 3 Series | TRACO Power TEC 3-2423 | RS Americas |
DC-DC CONVERTER, 2 O/P, 3W | element14 |
DC/DC-Wandler, 18-36 VDC, 3 W, 2 Ausgänge, ±15 VDC, 85 % Wirkungsgrad, TEC 3-2423 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEC 3-2423?
Additional datasheets, footprints and schematics for TEC 3-2423 are listed on our Part Details page. You can also find images and similar parts to TEC 3-2423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEC 3-2423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEC 3-2423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEC 3-2423 fall under?
The TEC 3-2423 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEC 3-2423 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEC 3-2423 you can contact the distributor directly for product support, shipping queries etc.
Is the TEC 3-2423 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEC 3-2423 have stock available?
Authorised distributors including RS, Distrelec, TRC Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TEC 3-2423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEC 3-2423 often in real-time on the comparison pages.
What if I can't find stock of TEC 3-2423?
You can fill out our help required form which you can use to request a quote for TEC 3-2423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.