Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.17
|
10
in stock
|
Buy Now | |
Distrelec
from US$9.63
|
82
in stock
|
Buy Now | |
TRC Electronics
from US$9.86
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$9.43
|
-
|
Buy Now | |
RS Americas
from US$11.14
|
-
|
Buy Now | |
element14
from US$11.16
|
-
|
Buy Now | |
Buerklin
from US$9.43
|
-
|
Buy Now | |
Sager
from US$8.30
|
-
|
Buy Now | |
Farnell
from US$9.67
|
-
|
Buy Now |
2W, 11.2mm | |
Input Voltage | 4.5-18VDC |
Output Voltage | 5 |
Output Current | 400mA |
Efficiency | 80% |
Package Style | SIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 9.1mm |
Width | 21.8mm |
Weight | 4.5gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power DC/DC Converter 4.5 ... 18V 5V 400mA 2W | Distrelec |
2 Watt SIP-8 DC/DC converter | RS |
5Vdc DC/DC Converter Ultra Wide 4:1 Input Range SIP-8 Package | TRC Electronics |
Dc-Dc Converter, 5V, 0.4A | Newark Electronics |
DC-DC Converter, Single Out, 2W, 9-18Vin, 5Vout, 400mA, SIP8, TEC 2WI Series | TRACO Power TEC 2-1211WI | RS Americas |
DC-DC CONVERTER, 5V, 0.4A | element14 |
DC/DC-Wandler, 4,5-18 VDC, 2 W, 1 Ausgang, 5 VDC, 80 % Wirkungsgrad, TEC 2-1211WI | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEC 2-1211WI?
Additional datasheets, footprints and schematics for TEC 2-1211WI are listed on our Part Details page. You can also find images and similar parts to TEC 2-1211WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEC 2-1211WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEC 2-1211WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEC 2-1211WI fall under?
The TEC 2-1211WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEC 2-1211WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEC 2-1211WI you can contact the distributor directly for product support, shipping queries etc.
Is the TEC 2-1211WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEC 2-1211WI have stock available?
Authorised distributors including Distrelec, RS, TRC Electronics, Newark Electronics and RS Americas have stock available or on a lead time for TEC 2-1211WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEC 2-1211WI often in real-time on the comparison pages.
What if I can't find stock of TEC 2-1211WI?
You can fill out our help required form which you can use to request a quote for TEC 2-1211WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.