TEA1751LT/N1,518 Power Management ICs - PMIC by NXP Semiconductors

IC, SMPS, SOIC-16

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.04

Distributor Stock
Logo for RS
RS
from US$2.13
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.07
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.04
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Input Voltage AC Min 70V
Input Voltage AC Max 276V
AC / DC Converter Case Style SOIC
No. of Pins 16Pins
Power Rating 250W
Topology Flyback
Operating Temperature Min -40°C
Operating Temperature Max 150°C
RoHS Compliant Yes

Alternative Descriptions

GreenChip III SMPS Control 16Pin SO | RS
Ic, Smps Controller, Soic-16, Full Reel | Newark Electronics
GreenChip III SMPS Control 16-Pin SO T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TEA1751LT/N1,518?

Additional datasheets, footprints and schematics for TEA1751LT/N1,518 are listed on our Part Details page. You can also find images and similar parts to TEA1751LT/N1,518 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TEA1751LT/N1,518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEA1751LT/N1,518 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TEA1751LT/N1,518 fall under?

The TEA1751LT/N1,518 is listed under Semiconductors - ICs > Power Management ICs - PMIC > AC / DC Converters.

Can I view similar or alternative parts?

You can view similar parts to TEA1751LT/N1,518 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TEA1751LT/N1,518 you can contact the distributor directly for product support, shipping queries etc.

Is the TEA1751LT/N1,518 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TEA1751LT/N1,518 have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for TEA1751LT/N1,518.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TEA1751LT/N1,518 often in real-time on the comparison pages.

What if I can't find stock of TEA1751LT/N1,518?

You can fill out our help required form which you can use to request a quote for TEA1751LT/N1,518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay