Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
226
in stock
|
Buy Now | |
Newark Electronics
from US$1.48
|
830
in stock
|
Buy Now | |
Sager
from US$1.55
|
525
in stock
|
Buy Now | |
element14
from US$2.03
|
520
in stock
|
Buy Now | |
Farnell
from US$1.94
|
520
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.59
|
312
in stock
|
Buy Now | |
SOS electronic
from US$1.53
|
180
in stock
|
Buy Now | |
Distrelec
from US$1.53
|
137
in stock
|
Buy Now | |
Buerklin
from US$1.51
|
57
in stock
|
Buy Now | |
Conrad
from US$3.34
|
15
in stock
|
Buy Now | |
RS Americas
from US$2.06
|
-
|
Buy Now | |
TRC Electronics
from US$1.63
|
-
|
Buy Now |
1W, 10mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 5 |
Output Current | 200mA |
Efficiency | 78% |
Package Style | Plastic (UL 94 V-0 rated) |
Length | 19.5mm |
Width | 6mm |
Weight | 2gg |
country of origin | CN |
ESD Sensitive | No |
Dc-Dc Converter, 5V, 0.2A | Newark Electronics |
Isolated DC/DC Converters - Through Hole 1W 4.5-5.5Vin 5Vout 200mA unreg SIP-7 | Sager |
DC-DC CONVERTER, 5V, 0.2A | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 5V 1W 4kV | RS |
DC/DC Converter 1W 4,5-5,5V/5V 0,2A SIP7 | SOS electronic |
Traco Power DC/DC Converter 4.5 ... 5.5V 5V 200mA 1W | Distrelec |
DC/DC-Wandler, 4,5-5,5 VDC, 1 W, 1 Ausgang, 5 VDC, 78 %Â Wirkungsgrad, TEA 1-0505HI | Buerklin |
Connection (components): Solder pins | Conrad |
DC-DC Converter, Encapsulated, SIP 7, 1W, 5V, 2A, 4.5-5.5V In, TEA 1HI Series | TRACO Power TEA 1-0505HI | RS Americas |
DC/DC Converter, SIP-7 Unregulated | TRC Electronics |
Where can I find additional details, specifications and documents for a TEA 1-0505HI?
Additional datasheets, footprints and schematics for TEA 1-0505HI are listed on our Part Details page. You can also find images and similar parts to TEA 1-0505HI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEA 1-0505HI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEA 1-0505HI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEA 1-0505HI fall under?
The TEA 1-0505HI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEA 1-0505HI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEA 1-0505HI you can contact the distributor directly for product support, shipping queries etc.
Is the TEA 1-0505HI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEA 1-0505HI have stock available?
Authorised distributors including Newark Electronics, Sager, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TEA 1-0505HI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEA 1-0505HI often in real-time on the comparison pages.
What if I can't find stock of TEA 1-0505HI?
You can fill out our help required form which you can use to request a quote for TEA 1-0505HI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.