Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.64
|
5
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
793
in stock
|
Buy Now | |
element14
from US$1.75
|
723
in stock
|
Buy Now | |
Farnell
from US$1.70
|
723
in stock
|
Buy Now | |
Sager
from US$1.30
|
310
in stock
|
Buy Now | |
Conrad
from US$2.87
|
103
in stock
|
Buy Now | |
TRC Electronics
from US$1.38
|
89
in stock
|
Buy Now | |
RS Americas
from US$1.59
|
-
|
Buy Now | |
Buerklin
from US$1.29
|
-
|
Buy Now | |
SOS electronic
from US$1.27
|
-
|
Buy Now |
1W, 10.15mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 5 |
Output Current | 200mA |
Efficiency | 78% |
Package Style | Plastic (UL 94 V-0 rated) |
Length | 10.68mm |
Width | 6mm |
Weight | 1.6gg |
country of origin | CN |
ESD Sensitive | No |
Traco Power DC/DC Converter 4.5 ... 5.5V 5V 200mA 1W | Distrelec |
Dc-Dc Converter, 5V, 0.2A | Newark Electronics |
DC-DC CONVERTER, 5V, 0.2A | element14 |
Isolated DC/DC Converters - Through Hole 1W 4.5-5.5Vin 5Vout 200mA unreg SIP-4 | Sager |
Connection (components): Solder pins | Conrad |
DC/DC Converter, SIP-4 Unregulated | TRC Electronics |
DC/DC Converter Isolated 5V 1W | RS |
DC-DC Converter, Encapsulated, SIP 4, 1W, 5V, 2A, 4.5-5.5V In, TEA 1 Series | TRACO Power TEA 1-0505 | RS Americas |
DC/DC-Wandler, 4,5-5,5 VDC, 1 W, 1 Ausgang, 5 VDC, 78 %Â Wirkungsgrad, TEA 1-0505 | Buerklin |
DC/DC Converter 1W 4,5-5,5V/5V 0,2A SIP4 | SOS electronic |
Where can I find additional details, specifications and documents for a TEA 1-0505?
Additional datasheets, footprints and schematics for TEA 1-0505 are listed on our Part Details page. You can also find images and similar parts to TEA 1-0505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEA 1-0505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEA 1-0505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEA 1-0505 fall under?
The TEA 1-0505 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEA 1-0505 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEA 1-0505 you can contact the distributor directly for product support, shipping queries etc.
Is the TEA 1-0505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEA 1-0505 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for TEA 1-0505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEA 1-0505 often in real-time on the comparison pages.
What if I can't find stock of TEA 1-0505?
You can fill out our help required form which you can use to request a quote for TEA 1-0505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.