Status: | Unknown |
---|---|
Series: | TDS Series |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.68
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
1,780
in stock
|
Buy Now | |
Chip One Stop
from US$2.01
|
1,780
in stock
|
Buy Now | |
Newark Electronics
from US$2.78
|
-
|
Buy Now | |
Avnet America
from US$1.75
|
-
|
Buy Now | |
RS Americas
from US$2.18
|
-
|
Buy Now | |
element14
from US$2.52
|
-
|
Buy Now |
No. of Circuits | 10Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SP3T |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | TDS Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (27-Jun-2018) |
TRI-STATE DIP 10P G RECESS T&R | Rapid Electronics |
Dip Switch, 10Pos, Sp3T, Slide, Smd | Newark Electronics |
Tri-State DIP Switch SPST 10 Position 25mA 24 VDC 20-Pin Surface Mount T/R | Avnet America |
Switch, Tri-State DIP 10P G Recess T&R | TE Connectivity TDS10SGRNTR04 | RS Americas |
DIP SWITCH, 10POS, SP3T, SLIDE, SMD | element14 |
Where can I find additional details, specifications and documents for a TDS10SGRNTR04?
Additional datasheets, footprints and schematics for TDS10SGRNTR04 are listed on our Part Details page. You can also find images and similar parts to TDS10SGRNTR04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDS10SGRNTR04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDS10SGRNTR04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDS10SGRNTR04 fall under?
The TDS10SGRNTR04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TDS10SGRNTR04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDS10SGRNTR04 you can contact the distributor directly for product support, shipping queries etc.
Is the TDS10SGRNTR04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDS10SGRNTR04 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TDS10SGRNTR04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDS10SGRNTR04 often in real-time on the comparison pages.
What if I can't find stock of TDS10SGRNTR04?
You can fill out our help required form which you can use to request a quote for TDS10SGRNTR04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.