Status: | Unknown |
---|---|
Series: | TDS Series |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.39
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.80
|
849
in stock
|
Buy Now | |
Chip One Stop
from US$2.01
|
849
in stock
|
Buy Now | |
Newark Electronics
from US$2.77
|
-
|
Buy Now | |
Avnet America
from US$1.60
|
-
|
Buy Now | |
RS Americas
from US$2.00
|
-
|
Buy Now | |
element14
from US$2.31
|
-
|
Buy Now | |
TE Store
from US$4.11
|
-
|
Buy Now |
No. of Circuits | 9Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | SMD |
Contact Configuration | SP3T |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | TDS Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (27-Jun-2018) |
DIP SW/SIP SW TRI-STATE DIP 9P G RAISED TUBE | Rapid Electronics |
Dip Switch, 9Pos, Sp3T, Slide, Smd | Newark Electronics |
Tri-State DIP Switch SPST 9 Position 25mA 24 VDC 18-Pin Surface Mount Tube | Avnet America |
Switch, Tri-State DIP 9P G Raised Tube | TE Connectivity TDS09SGNNTU04 | RS Americas |
DIP SWITCH, 9POS, SP3T, SLIDE, SMD | element14 |
Special Order: TRI-STATE DIP 9P G RAISED TUBE Switch Contact Plating Material: Gold Case Color: Black Case Material: High Temperature Nylon Sealed Device: No Number of Switches: 9 Gold Black High Temperature Nylon | Dip Switch | Part Number: TDS09SGNNTU04 | Internal Number: 2319747-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a TDS09SGNNTU04?
Additional datasheets, footprints and schematics for TDS09SGNNTU04 are listed on our Part Details page. You can also find images and similar parts to TDS09SGNNTU04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDS09SGNNTU04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDS09SGNNTU04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDS09SGNNTU04 fall under?
The TDS09SGNNTU04 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TDS09SGNNTU04 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDS09SGNNTU04 you can contact the distributor directly for product support, shipping queries etc.
Is the TDS09SGNNTU04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDS09SGNNTU04 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TDS09SGNNTU04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDS09SGNNTU04 often in real-time on the comparison pages.
What if I can't find stock of TDS09SGNNTU04?
You can fill out our help required form which you can use to request a quote for TDS09SGNNTU04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.