Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.68
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$29.23
|
33
in stock
|
Buy Now | |
element14
from US$30.48
|
33
in stock
|
Buy Now | |
Farnell
from US$25.01
|
33
in stock
|
Buy Now | |
Sager
from US$28.21
|
30
in stock
|
Buy Now | |
Conrad
from US$43.84
|
10
in stock
|
Buy Now | |
RS Americas
from US$32.13
|
-
|
Buy Now | |
TRC Electronics
from US$29.50
|
-
|
Buy Now | |
Buerklin
from US$27.96
|
-
|
Buy Now |
3W, 8.7mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 5 |
Output Current | 600mA |
Efficiency | 80% |
Package Style | DIP14, Non-conductive Plastic (UL94 V-0 rated) |
Length | 18.9mm |
Width | 12.8mm |
Weight | 4.5gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC converter,9-36Vin,5Vout 600mA,3W | RS |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, 3 W, 5 V, 600 Ma Rohs Compliant: Yes |Traco Power TDR 3-2411WI | Newark Electronics |
DC/DC CONVERTER, 5V, 3W, DIP | element14 |
Isolated DC/DC Converters - Through Hole | Sager |
Compact features in the DIL 14 casing, ultra-wide 4:1 input range, no base load required. Regulated outputs, external on/off (standby 2.5 mA). Safety standards: UL/cUL 60950-1, EN 60950-1 and IEC 60950-1. | Conrad |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 36V dc, Vout 5V dc, I/O isolation 1500V dc | TRACO Power TDR 3-2411WI | RS Americas |
DC-DC Converter DIP Package Wide 4:1 Input Voltage Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 3 W, 1 Ausgang, 5 VDC, 80 % Wirkungsgrad, TDR 3-2411WI | Buerklin |
Where can I find additional details, specifications and documents for a TDR 3-2411WI?
Additional datasheets, footprints and schematics for TDR 3-2411WI are listed on our Part Details page. You can also find images and similar parts to TDR 3-2411WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDR 3-2411WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDR 3-2411WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDR 3-2411WI fall under?
The TDR 3-2411WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TDR 3-2411WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDR 3-2411WI you can contact the distributor directly for product support, shipping queries etc.
Is the TDR 3-2411WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDR 3-2411WI have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for TDR 3-2411WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDR 3-2411WI often in real-time on the comparison pages.
What if I can't find stock of TDR 3-2411WI?
You can fill out our help required form which you can use to request a quote for TDR 3-2411WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.