Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$26.88
|
2
in stock
|
Buy Now | |
element14
from US$24.46
|
2
in stock
|
Buy Now | |
Farnell
from US$22.98
|
2
in stock
|
Buy Now | |
RS Americas
from US$29.55
|
-
|
Buy Now | |
TRC Electronics
from US$27.09
|
-
|
Buy Now | |
Buerklin
from US$25.68
|
-
|
Buy Now | |
Sager
from US$25.92
|
-
|
Buy Now |
3W, 8.7mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 5 |
Output Current | 600mA |
Efficiency | 81% |
Package Style | SMD 14 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Length | 18.9mm |
Width | 17.2mm |
Weight | 4.5gg |
country of origin | TW |
MSL level | Level 2a (J-STD-033C) |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, Fixed, Adjustable, Smd, 3 W, 5 V Rohs Compliant: Yes |Traco Power TDR 3-1211SM | Newark Electronics |
DC/DC CONVERTER, 3W, 5V, 0.6A | element14 |
DC/DC converter,9-18Vin,5Vout 600mA,3W | RS |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 18V dc, Vout 5V dc, I/O isolation 1500V dc | TRACO Power TDR 3-1211SM | RS Americas |
DC-DC Converter SMD Package | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 3 W, 1 Ausgang, 5 VDC, 81 % Wirkungsgrad, TDR 3-1211SM | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TDR 3-1211SM?
Additional datasheets, footprints and schematics for TDR 3-1211SM are listed on our Part Details page. You can also find images and similar parts to TDR 3-1211SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDR 3-1211SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDR 3-1211SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDR 3-1211SM fall under?
The TDR 3-1211SM is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TDR 3-1211SM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDR 3-1211SM you can contact the distributor directly for product support, shipping queries etc.
Is the TDR 3-1211SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDR 3-1211SM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for TDR 3-1211SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDR 3-1211SM often in real-time on the comparison pages.
What if I can't find stock of TDR 3-1211SM?
You can fill out our help required form which you can use to request a quote for TDR 3-1211SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.