Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.89
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$23.59
|
36
in stock
|
Buy Now | |
element14
from US$22.13
|
36
in stock
|
Buy Now | |
Farnell
from US$22.87
|
36
in stock
|
Buy Now | |
Sager
from US$22.73
|
32
in stock
|
Buy Now | |
Distrelec
from US$27.80
|
20
in stock
|
Buy Now | |
RS Americas
from US$24.12
|
-
|
Buy Now | |
TRC Electronics
from US$23.74
|
-
|
Buy Now | |
Buerklin
from US$22.49
|
-
|
Buy Now |
2W, 8.7mm | |
Input Voltage | 18-36VDC |
Output Voltage | ±15 |
Output Current | 67/67mA |
Efficiency | 84% |
Package Style | SMD 14 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Length | 18.9mm |
Width | 17.2mm |
Weight | 4.5gg |
country of origin | TW |
MSL level | Level 2a (J-STD-033C) |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Surface Mount Dip, Smd, Fixed, Adjustable, 36 V, 18 V, 2 Rohs Compliant: Yes |Traco Power TDR 2-2423SM | Newark Electronics |
DC/DC CONVERTER, 2W, +/-15V, +/-0.067A | element14 |
Isolated DC/DC Converters - Through Hole | Sager |
Traco Power DC/DC Converter 18 ... 36V 15V 67mA 2W | Distrelec |
DC/DC converter,18-36Vin,+/-15Vo 67mA,2W | RS |
DC/DC converter,18-36Vin,+/-15Vo 67mA,2W | TRACO Power TDR 2-2423SM | RS Americas |
DC-DC Converter SMD Package | TRC Electronics |
DC/DC-Wandler, 18-36 VDC, 2 W, 2 Ausgänge, ±15 VDC, 84 % Wirkungsgrad, TDR 2-2423SM | Buerklin |
Where can I find additional details, specifications and documents for a TDR 2-2423SM?
Additional datasheets, footprints and schematics for TDR 2-2423SM are listed on our Part Details page. You can also find images and similar parts to TDR 2-2423SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDR 2-2423SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDR 2-2423SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDR 2-2423SM fall under?
The TDR 2-2423SM is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TDR 2-2423SM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDR 2-2423SM you can contact the distributor directly for product support, shipping queries etc.
Is the TDR 2-2423SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDR 2-2423SM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Distrelec have stock available or on a lead time for TDR 2-2423SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDR 2-2423SM often in real-time on the comparison pages.
What if I can't find stock of TDR 2-2423SM?
You can fill out our help required form which you can use to request a quote for TDR 2-2423SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.