Status: | Unknown |
---|---|
Series: | TD Series |
RoHS: | Unknown |
Product Range | TD Series |
---|---|
Timer Functions | Multifunction |
Time Min | 0.05s |
Time Max | 240h |
No. of Timing Ranges | 10Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 230VAC |
Current Rating Nom | 8A |
Connection / Termination | Screw Terminals |
SVHC | No SVHC (07-Jul-2017) |
Contact Configuration | SPDT |
Nom Input Voltage | 300V |
Relay Mounting | DIN Rail |
Supply Voltage Min | 24V |
Timing Adjustment | Screwdriver Slot |
Timer, 10 Functions, 24-300Vac/Dc, Spco | Newark Electronics |
Where can I find additional details, specifications and documents for a TDM-10?
Additional datasheets, footprints and schematics for TDM-10 are listed on our Part Details page. You can also find images and similar parts to TDM-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDM-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDM-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDM-10 fall under?
The TDM-10 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to TDM-10 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDM-10 you can contact the distributor directly for product support, shipping queries etc.
Is the TDM-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDM-10 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TDM-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDM-10 often in real-time on the comparison pages.
What if I can't find stock of TDM-10?
You can fill out our help required form which you can use to request a quote for TDM-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.