Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.59
3W, 8mm | |
Input Voltage | 18-36VDC |
Output Voltage | ±12 |
Output Current | 125/125mA |
Efficiency | 86% |
Package Style | DIP8, Non-conductive Plastic (UL94 V-0 rated) |
Length | 14mm |
Width | 14mm |
Weight | 3.9gg |
country of origin | TW |
ESD Sensitive | No |
Dc-Dc Converter, 2 O/P, 3W | Newark Electronics |
DC/DC Converter Isolated +/-12V 125mA 3W | RS |
Power Supply | RS Americas |
DC-DC CONVERTER, 2 O/P, 3W | element14 |
DC/DC-Wandler, 18-36 VDC, 3 W, 2 Ausgänge, ±12 VDC, 86 % Wirkungsgrad, TDL 3-2422 | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TDL 3-2422?
Additional datasheets, footprints and schematics for TDL 3-2422 are listed on our Part Details page. You can also find images and similar parts to TDL 3-2422 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDL 3-2422 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDL 3-2422 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDL 3-2422 fall under?
The TDL 3-2422 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TDL 3-2422 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDL 3-2422 you can contact the distributor directly for product support, shipping queries etc.
Is the TDL 3-2422 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDL 3-2422 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, element14 and Buerklin have stock available or on a lead time for TDL 3-2422.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDL 3-2422 often in real-time on the comparison pages.
What if I can't find stock of TDL 3-2422?
You can fill out our help required form which you can use to request a quote for TDL 3-2422 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.