Status: | Active |
---|---|
Series: | TDA7391LV |
RoHS: | Compliant |
High power capability: 40 W/ 4 Ω max 45 W/ 3.2 Ω max 32 W/ 3.2 Ω @ VS= 14.4 V, f = 1 kHz, THD = 10 % 26 W/ 4 Ω @ VS= 14.4 V, f = 1 kHz, THD = 10% |
40 W/ 4 Ω max |
45 W/ 3.2 Ω max |
32 W/ 3.2 Ω @ VS= 14.4 V, f = 1 kHz, THD = 10 % |
26 W/ 4 Ω @ VS= 14.4 V, f = 1 kHz, THD = 10% |
Differential inputs (either single ended or differential input signal is accepted) |
Minimum external component count |
Standby function (CMOS compatible) |
Capable to operate to 6 V - ‘start-stop’ and ‘e-call’ compatibility |
Protections: Short circuit (to GND, to VS, across the load) Very inductive loads Chip over temperature Load dump Open GND ESD |
Short circuit (to GND, to VS, across the load) |
Very inductive loads |
Chip over temperature |
Load dump |
Open GND |
ESD |
Product Specifications |
---|
DS8982 40 W bridge car radio amplifier with low voltage operation |
Selection Guides |
---|
Automotive Audio Power Amplifiers |
35W Bridge Car Radio Amplifier MULTIWATT | RS |
1-Channel 18 V 40 W Through Hole Class AB Bridge Car Radio Amplifier IC | Future Electronics |
Audio Amp Speaker 1-CH Mono 45W Class-AB 11-Pin Multiwatt Tube | Avnet America |
AUDIO AMP, CLASS AB, 35W, MULTIWATT-11 | Farnell |
Audio Power Amplifier, -40 C, Multiwatt, 150 C |Stmicroelectronics TDA7391LV | Newark Electronics |
Where can I find additional details, specifications and documents for a TDA7391LV?
Additional datasheets, footprints and schematics for TDA7391LV are listed on our Part Details page. You can also find images and similar parts to TDA7391LV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7391LV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7391LV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7391LV fall under?
The TDA7391LV is listed under Automotive Infotainment and Telematics > Automotive Audio Power Amplifiers > Automotive Class-AB Audio Power Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7391LV when available in the Automotive Class-AB Audio Power Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7391LV you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7391LV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for TDA7391LV have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for TDA7391LV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7391LV often in real-time on the comparison pages.
What if I can't find stock of TDA7391LV?
You can fill out our help required form which you can use to request a quote for TDA7391LV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.