Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.73
|
No stock
|
Buy Now |
Amplifier Class | - |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 5W |
Supply Voltage Range | 3.5V to 12V |
Amplifier Case Style | PowerSO |
No. of Pins | 20Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 3.5V to 12V |
Base Number | 7266 |
Operating Temperature Range | 0°C to +70°C |
Output Power (Pout) | 5W |
THD + N | 0.05% @ 1W 8ohm VCC=9.5V |
IC, AMP, AUDIO, 5W, STER, POWERSO20 | Farnell |
Where can I find additional details, specifications and documents for a TDA7266D?
Additional datasheets, footprints and schematics for TDA7266D are listed on our Part Details page. You can also find images and similar parts to TDA7266D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7266D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7266D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7266D fall under?
The TDA7266D is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7266D when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7266D you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7266D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7266D have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TDA7266D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7266D often in real-time on the comparison pages.
What if I can't find stock of TDA7266D?
You can fill out our help required form which you can use to request a quote for TDA7266D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.