Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.05
Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 7W |
Supply Voltage Range | 3V to 18V |
Amplifier Case Style | Multiwatt |
No. of Pins | 15Pins |
Load Impedance | 8ohm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Amplifer Supply Voltage | 3V to 18V |
Base Number | 7266 |
Operating Temperature Range | 0°C to +70°C |
Output Power (Pout) | 7W |
THD + N | 0.05% @ 1W 8ohm VCC=11V |
TDA7266 Series 18 V Dual Bridge Amplifier - MULTIWATT-15 | Future Electronics |
7W+7W Dual Bridge Amplifier Multiwatt15 | RS |
Audio Amp Speaker 2-CH Stereo 7W Class-AB 15-Pin(15+Tab) MULTIWATT V Tube | Avnet Silica |
AMP, AUDIO, 7W, STER, MULTIWATT15 | Farnell |
Audio |Stmicroelectronics TDA7266 | Newark Electronics |
Where can I find additional details, specifications and documents for a TDA7266?
Additional datasheets, footprints and schematics for TDA7266 are listed on our Part Details page. You can also find images and similar parts to TDA7266 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7266 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7266 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7266 fall under?
The TDA7266 is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TDA7266 when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7266 you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7266 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7266 have stock available?
Authorised distributors including Future Electronics, RS, Avnet Silica, EBV Elektronik and Avnet America have stock available or on a lead time for TDA7266.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7266 often in real-time on the comparison pages.
What if I can't find stock of TDA7266?
You can fill out our help required form which you can use to request a quote for TDA7266 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.