Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 866MHz |
---|---|
Frequency Max | 870MHz |
RF / IF Modulation | ASK FSK |
Data Rate | 20Kbps |
Transmitting Current | 14mA |
RF IC Case Style | TSSOP |
No. of Pins | 10Pins |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 4V |
Output Power (dBm) | 10dBm |
Sensitivity dBm | - |
RF Transmitter Applications | Alarm Systems Communication Systems Remote Control Systems |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
ASK/FSK TRANSMITTER, 866-870MHZ, TSSOP10 | element14 |
Ask/Fsk Transmitter, 866-870Mhz, Tssop10 | Newark Electronics |
Where can I find additional details, specifications and documents for a TDA7116FHTMA1?
Additional datasheets, footprints and schematics for TDA7116FHTMA1 are listed on our Part Details page. You can also find images and similar parts to TDA7116FHTMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA7116FHTMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA7116FHTMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA7116FHTMA1 fall under?
The TDA7116FHTMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to TDA7116FHTMA1 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA7116FHTMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TDA7116FHTMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA7116FHTMA1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TDA7116FHTMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA7116FHTMA1 often in real-time on the comparison pages.
What if I can't find stock of TDA7116FHTMA1?
You can fill out our help required form which you can use to request a quote for TDA7116FHTMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.