RF Transmitters - Sub 2.4GHz ISM Band
Parts from RF Transmitters - Sub 2.4GHz ISM Band Category
IF TRANSMITTER, 1.05GHZ, -40 TO 85DEG C; Frequency Min:142MHz; Frequency Max:1.05GHz; RF / IF Modulation:4FSK, 4GFSK, FSK, GFSK, MSK, GMSK, OOK; Data Rate:1Mbps; Transmitting Current:24mA; RF IC Case Style:QFN; No. of Pins:20Pins; RoHS Compliant: Yes
GPSS WL SKU APP1; Frequency Min:418MHz; Frequency Max:868MHz; RF / IF Modulation:FSK, OOK; Data Rate:100Kbps; Transmitting Current:16.5mA; RF IC Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:3.7V RoHS Compliant: Yes
RF TRANSCEIVER, 300-928MHZ, QFN-20; Frequency Min:300MHz; Frequency Max:928MHz; RF / IF Modulation:2FSK, 4FSK, ASK, GFSK, MSK, OOK; Data Rate:500Kbps; Transmitting Current:34.2mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply RoHS Compliant: Yes
Frequency Min:433MHz; Frequency Max:435MHz; RF / IF Modulation:ASK, FSK; Data Rate:-; Transmitting Current:-; RF IC Case Style:TSSOP; No. of Pins:10Pins; Supply Voltage Min:2.1V; Supply Voltage Max:4V; Output Power (dBm):10dBm; MSL:-RoHS Compliant: Yes
ASK/FSK TX, AEC-Q100, 280-540MHZ, TQFN24; Frequency Min:280MHz; Frequency Max:540MHz; RF / IF Modulation:ASK, FSK; Data Rate:140Kbps; Transmitting Current:-; RF IC Case Style:TQFN; No. of Pins:24Pins; Supply Voltage Min:2.1V; Supply RoHS Compliant: Yes
ASK/FSK TRANSMITTER, -40 TO 85DEG C ROHS COMPLIANT: YES
IF TRANSMITTER, 435MHZ, -40 TO 125DEG C; Frequency Min:433MHz; Frequency Max:435MHz; RF / IF Modulation:ASK, FSK; Data Rate:-; Transmitting Current:8.1mA; RF IC Case Style:TSSOP; No. of Pins:10Pins; Supply Voltage Min:2.1V; Supply RoHS Compliant: Yes
IF TRANSMITTER, 435MHZ, -40 TO 125DEG C; Frequency Min:433MHz; Frequency Max:435MHz; RF / IF Modulation:ASK, FSK; Data Rate:-; Transmitting Current:14.2mA; RF IC Case Style:TSSOP; No. of Pins:10Pins; Supply Voltage Min:2.1V; Supply RoHS Compliant: Yes
ASK/OOK TRANSMITTER, 300-450MHZ, SOT-23; Frequency Min:300MHz; Frequency Max:450MHz; RF / IF Modulation:ASK, OOK; Data Rate:20Kbps; Transmitting Current:12.5A; RF IC Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes
ASK/FSK TRANSMITTER, 866-870MHZ, TSSOP10; Frequency Min:866MHz; Frequency Max:870MHz; RF / IF Modulation:ASK, FSK; Data Rate:20Kbps; Transmitting Current:14mA; RF IC Case Style:TSSOP; No. of Pins:10Pins; Supply Voltage Min:2.1V; RoHS Compliant: Yes
RF TRANSMITTER, 27-960MHZ, SOIC-14; Frequency Min:27MHz; Frequency Max:960MHz; RF / IF Modulation:FSK, OOK; Data Rate:100Kbps; Transmitting Current:-; RF IC Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:1.8V; Supply VoltageRoHS Compliant: Yes
RF TRANSMITTER, 27-960MHZ, MSOP-10; Frequency Min:27MHz; Frequency Max:960MHz; RF / IF Modulation:FSK, OOK; Data Rate:100Kbps; Transmitting Current:-; RF IC Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:1.8V; Supply VoltageRoHS Compliant: Yes
RF TRANSMITTER, 27-960MHZ, MSOP-10; Frequency Min:27MHz; Frequency Max:960MHz; RF / IF Modulation:FSK, OOK; Data Rate:100Kbaud; Transmitting Current:19.8mA; RF IC Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes
RF TRANSMITTER, 868/915MHZ, TSSOP-16; Frequency Min:-; Frequency Max:-; RF / IF Modulation:FSK; Data Rate:115.2Kbps; Transmitting Current:-; RF IC Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2.2V; Supply Voltage RoHS Compliant: Yes
RF TRANSMITTER, 900-960MHZ, QFN-20; Frequency Min:900MHz; Frequency Max:960MHz; RF / IF Modulation:FSK, GFSK, OOK; Data Rate:256Kbps; Transmitting Current:30mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes
RF TRANSMITTER, 240-930MHZ, QFN-20; Frequency Min:240MHz; Frequency Max:930MHz; RF / IF Modulation:FSK, GFSK, OOK; Data Rate:256Kbps; Transmitting Current:30mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes
RF TRANSMITTER, 240-930MHZ, QFN-20; Frequency Min:240MHz; Frequency Max:930MHz; RF / IF Modulation:FSK, GFSK, OOK; Data Rate:256Kbps; Transmitting Current:85mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes
RF TRANSMITTER, 142MHZ-1.05GHZ, QFN-20; Frequency Min:142MHz; Frequency Max:1.05GHz; RF / IF Modulation:4FSK, 4GFSK, FSK, GFSK, MSK, GMSK, OOK; Data Rate:1Mbps; Transmitting Current:18mA; RF IC Case Style:QFN; No. of Pins:20Pins; RoHS Compliant: Yes
RF TRANSMITTER, 142MHZ-1.05GHZ, QFN-20; Frequency Min:142MHz; Frequency Max:1.05GHz; RF / IF Modulation:4FSK, 4GFSK, FSK, GFSK, MSK, GMSK, OOK; Data Rate:1Mbps; Transmitting Current:85mA; RF IC Case Style:QFN; No. of Pins:20Pins; RoHS Compliant: Yes
RF TRANSMITTER, 433-435MHZ, TSSOP-10; Frequency Min:433MHz; Frequency Max:435MHz; RF / IF Modulation:ASK, FSK; Data Rate:20Kbps; Transmitting Current:7.5mA; RF IC Case Style:TSSOP; No. of Pins:10Pins; Supply Voltage Min:2.1V; Supply RoHS Compliant: Yes