Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.41
|
3,303
in stock
|
Buy Now | |
Newark Electronics
from US$3.58
|
3,303
in stock
|
Buy Now | |
element14
from US$4.54
|
3,303
in stock
|
Buy Now | |
Schukat Electronic
from US$4.26
|
2,030
in stock
|
Buy Now | |
Chip One Stop
from US$3.73
|
967
in stock
|
Buy Now | |
Future Electronics
from US$3.75
|
-
|
Buy Now | |
Avnet America
from US$3.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency Min | 6.08MHz |
---|---|
Frequency Max | 9.504MHz |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
RF IC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -50°C |
Operating Temperature Max | 100°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Frequency Range | 6.08MHz to 9.504MHz |
Operating Temperature Range | -50°C to +100°C |
RF Type | General Purpose |
Supply Voltage Range | 4.75V to 5.25V |
Ic, Ask Modem, 16Soic | Newark Electronics |
IC, ASK MODEM, 16SOIC | element14 |
Home Automation Modem SOL16 | Schukat Electronic |
TDA5051A Series 5 V Digital to Analog Home Automation Modem - SOIC-16 | Future Electronics |
Modem Chip Single 1.2Kbps 16-Pin SO T/R | Avnet America |
Where can I find additional details, specifications and documents for a TDA5051AT/C1 518?
Additional datasheets, footprints and schematics for TDA5051AT/C1 518 are listed on our Part Details page. You can also find images and similar parts to TDA5051AT/C1 518 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TDA5051AT/C1 518 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TDA5051AT/C1 518 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TDA5051AT/C1 518 fall under?
The TDA5051AT/C1 518 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to TDA5051AT/C1 518 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TDA5051AT/C1 518 you can contact the distributor directly for product support, shipping queries etc.
Is the TDA5051AT/C1 518 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TDA5051AT/C1 518 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Chip One Stop have stock available or on a lead time for TDA5051AT/C1 518.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TDA5051AT/C1 518 often in real-time on the comparison pages.
What if I can't find stock of TDA5051AT/C1 518?
You can fill out our help required form which you can use to request a quote for TDA5051AT/C1 518 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.