Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
SCR Module Type | Series Connected - SCRs |
---|---|
Peak Repetitive Off-State Voltage, Vdrm | 1.6kV |
Gate Trigger Current Max, Igt | 250mA |
Current It av | 600A |
On State RMS Current IT(rms) | 1.05kA |
RoHS Compliant | Yes |
Infineon TD600N16KOFTIMHPSA1 | RS |
Thyristor Diode Module, 1.6Kv, 0.6A | Newark Electronics |
Thyristor SCR Module 1600V 600A 100mA 5-Pin BG-PB60AT-1 Tray | Avnet America |
SCR THYRISTOR, 1.6KV, 600A | element14 |
Where can I find additional details, specifications and documents for a TD600N16KOFTIMHPSA1?
Additional datasheets, footprints and schematics for TD600N16KOFTIMHPSA1 are listed on our Part Details page. You can also find images and similar parts to TD600N16KOFTIMHPSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TD600N16KOFTIMHPSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TD600N16KOFTIMHPSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TD600N16KOFTIMHPSA1 fall under?
The TD600N16KOFTIMHPSA1 is listed under Semiconductors - Discretes > Thyristors > Thyristors - SCR Modules.
Can I view similar or alternative parts?
You can view similar parts to TD600N16KOFTIMHPSA1 when available in the Thyristors - SCR Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TD600N16KOFTIMHPSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TD600N16KOFTIMHPSA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TD600N16KOFTIMHPSA1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TD600N16KOFTIMHPSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TD600N16KOFTIMHPSA1 often in real-time on the comparison pages.
What if I can't find stock of TD600N16KOFTIMHPSA1?
You can fill out our help required form which you can use to request a quote for TD600N16KOFTIMHPSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.