Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Series Connected - SCR / Diode |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.6kV |
Gate Trigger Current Max Igt | 150mA |
Current It av | 180A |
On State RMS Current IT(rms) | 285A |
Peak Non Rep Surge Current Itsm 50Hz | 4.8kA |
Holding Current Max Ih | 200mA |
Gate Trigger Voltage Max Vgt | 2V |
Operating Temperature Max | 130°C |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
THYRISTOR MODULE, 1.6KV, 180A, MODULE | Farnell |
Thyristor Diode Module, 1.6Kv, 285A | Newark Electronics |
THYR / DIODE MODULE DK | Avnet America |
Where can I find additional details, specifications and documents for a TD180N16KOFHPSA1?
Additional datasheets, footprints and schematics for TD180N16KOFHPSA1 are listed on our Part Details page. You can also find images and similar parts to TD180N16KOFHPSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TD180N16KOFHPSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TD180N16KOFHPSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TD180N16KOFHPSA1 fall under?
The TD180N16KOFHPSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to TD180N16KOFHPSA1 when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TD180N16KOFHPSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the TD180N16KOFHPSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TD180N16KOFHPSA1 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for TD180N16KOFHPSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TD180N16KOFHPSA1 often in real-time on the comparison pages.
What if I can't find stock of TD180N16KOFHPSA1?
You can fill out our help required form which you can use to request a quote for TD180N16KOFHPSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.