Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$119.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$119.99
|
No stock
|
Buy Now | |
RS Americas
from US$169.38
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$252.86
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$226.21
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$192.00
|
25
in stock
|
Buy Now | |
element14
from US$128.06
|
-
|
Buy Now | |
Carlton-Bates
from US$166.88
|
-
|
Buy Now | |
TTI Europe
from US$142.45
|
-
|
Buy Now | |
Relay Specialties
from US$160.00
|
-
|
Buy Now | |
Sager
from US$137.34
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Load Current | 25A |
---|---|
Operating Voltage Max | 140VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
Solid State Relay, 25A, 3-32Vdc, Panel | Newark Electronics |
SSR Relay Panel Mount 120VAC/25A 3-32VDC In T | Rapid Electronics |
Relay, Solid State | Carlton-Bates |
SSR PM 120VAC/25A 3-32VDC TRI | TTI Europe |
Solid State Relays | Relay Specialties |
Solid State Relays - Industrial Mount 25A 120VAC DC | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Voltage Min | 24Vrms |
---|---|
Operating Voltage Max | 140Vrms |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Contact Configuration | SPST-NO |
Load Current | 25A |
Switching Mode | Zero Crossing |
Where can I find additional details, specifications and documents for a TD1225?
Additional datasheets, footprints and schematics for TD1225 are listed on our Part Details page. You can also find images and similar parts to TD1225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TD1225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TD1225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TD1225 fall under?
The TD1225 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to TD1225 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TD1225 you can contact the distributor directly for product support, shipping queries etc.
Is the TD1225 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TD1225 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for TD1225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TD1225 often in real-time on the comparison pages.
What if I can't find stock of TD1225?
You can fill out our help required form which you can use to request a quote for TD1225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.