Status: | Unknown |
---|---|
Series: | TCRT5000, TCRT5000L |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.00
|
3,160
in stock
|
Buy Now | |
element14
from US$0.86
|
7,432
in stock
|
Buy Now | |
Farnell
from US$0.71
|
4,895
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
2,444
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
550
in stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
176
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: leaded |
Detector type: phototransistor |
Dimensions (L x W x H in mm): 10.2 x 5.8 x 7 |
Application Notes |
---|
Application Note |
Datasheet |
---|
TCRT5000, TCRT5000L |
General Information |
---|
Symbols and Terminology |
Tech Note |
Package Drawings |
---|
Packaging and Ordering Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Tradeshow Brochure |
Reliability Data |
---|
Tech Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
OPTICAL SENSOR, REFLECTIVE | element14 |
Photointerrupter Reflective Phototransi | RS |
Optical Sensor (Switch) Reflective | Newark Electronics |
TCRT5000 Series 940 nm 100 mA 60 mA Transistor Output Reflective Optical Sensor | Future Electronics |
Vishay TCRT5000L Optical Switch Phototransistor Output (Long Legs) | Rapid Electronics |
Photointerrupter Reflective Phototransistor 4-Pin Tube | Avnet America |
REFL. OPTICAL SOR 950NM | TTI Europe |
Where can I find additional details, specifications and documents for a TCRT5000L?
Additional datasheets, footprints and schematics for TCRT5000L are listed on our Part Details page. You can also find images and similar parts to TCRT5000L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCRT5000L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCRT5000L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCRT5000L fall under?
The TCRT5000L is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to TCRT5000L when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCRT5000L you can contact the distributor directly for product support, shipping queries etc.
Is the TCRT5000L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCRT5000L have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for TCRT5000L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCRT5000L often in real-time on the comparison pages.
What if I can't find stock of TCRT5000L?
You can fill out our help required form which you can use to request a quote for TCRT5000L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.