Status: | Unknown |
---|---|
Series: | TCRT5000, TCRT5000L |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.26
|
145
in stock
|
Buy Now | |
element14
from US$0.74
|
20,795
in stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
11,937
in stock
|
Buy Now | |
Farnell
from US$0.85
|
8,858
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.70
|
958
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
340
in stock
|
Buy Now | |
Avnet America
-
|
5,350
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,450
in stock
|
Buy Now | |
Rapid Electronics
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$1.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.70
|
-
|
Buy Now | |
TTI Europe
from US$0.65
|
-
|
Buy Now |
Package type: leaded |
Detector type: phototransistor |
Dimensions (L x W x H in mm): 10.2 x 5.8 x 7 |
Application Notes |
---|
Application Note |
Datasheet |
---|
TCRT5000, TCRT5000L |
General Information |
---|
Symbols and Terminology |
Tech Note |
Package Drawings |
---|
Packaging and Ordering Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Tradeshow Brochure |
Reliability Data |
---|
Tech Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | Yes |
OPTICAL SENSOR (SWITCH) REFLECTIVE, PHOT | element14 |
Optical Sensor (Switch) Reflective, Phototransistor | Newark Electronics |
SENSOR, OPTICAL, TRANSISTOR O/P | Farnell |
Sensor: optocoupler | Transfer Multisort Elektronik |
950 nm 60 mA Through Hole Reflective Optical Sensor with Transistor Output | Future Electronics |
Photointerrupter Reflective Phototransis | RS |
Photointerrupter Reflective 1-CH 950nm 4-Pin Tube | Avnet America |
Vishay TCRT5000 Optical Switch Phototransistor Output | Rapid Electronics |
SENSOR REFL, LENSES, CONVER. AXES-E2 | Vishay / Small Signal & Opto Products (SSP) TCRT5000 | RS Americas |
REFL. OPTICAL SOR 950NM | TTI Europe |
Where can I find additional details, specifications and documents for a TCRT5000?
Additional datasheets, footprints and schematics for TCRT5000 are listed on our Part Details page. You can also find images and similar parts to TCRT5000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCRT5000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCRT5000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCRT5000 fall under?
The TCRT5000 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Reflective Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to TCRT5000 when available in the Reflective Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCRT5000 you can contact the distributor directly for product support, shipping queries etc.
Is the TCRT5000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCRT5000 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for TCRT5000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCRT5000 often in real-time on the comparison pages.
What if I can't find stock of TCRT5000?
You can fill out our help required form which you can use to request a quote for TCRT5000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.