Status: | Unknown |
---|---|
Series: | TCRT1000, TCRT1010 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
220
in stock
|
Buy Now | |
element14
from US$0.61
|
663
in stock
|
Buy Now | |
Farnell
from US$0.58
|
663
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
333
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
40
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.46
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: leaded |
Detector type: phototransistor |
Dimensions (L x W x H in mm): 7 x 4 x 2.5 |
Application Notes |
---|
Application Note |
Datasheet |
---|
TCRT1000, TCRT1010 |
General Information |
---|
Symbols and Terminology |
Tech Note |
Package Drawings |
---|
Packaging and Ordering Information |
Product Literature |
---|
Did You Know |
Tradeshow Brochure |
Selector Guide |
Reliability Data |
---|
Tech Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
SENSOR, OPTICAL, TRANSISTOR O/P | element14 |
Optical Sensor (Switch) Reflective | Newark Electronics |
Photointerrupter Reflective Phototransi | RS |
TCRT1010 Series 940 nm 100 mA 20 mA Transistor Output Reflective Optical Sensor | Future Electronics |
Photointerrupter Reflective Phototransistor 4-Pin Bulk | Avnet America |
REFL. OPTICAL SOR 950NM | TTI Europe |
REFLECTIVE SENSOR | Rutronik |
Where can I find additional details, specifications and documents for a TCRT1010?
Additional datasheets, footprints and schematics for TCRT1010 are listed on our Part Details page. You can also find images and similar parts to TCRT1010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCRT1010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCRT1010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCRT1010 fall under?
The TCRT1010 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Reflective Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to TCRT1010 when available in the Reflective Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCRT1010 you can contact the distributor directly for product support, shipping queries etc.
Is the TCRT1010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCRT1010 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Chip One Stop have stock available or on a lead time for TCRT1010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCRT1010 often in real-time on the comparison pages.
What if I can't find stock of TCRT1010?
You can fill out our help required form which you can use to request a quote for TCRT1010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.