Status: | Unknown |
---|---|
Series: | TCRT1000, TCRT1010 |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.62
|
60
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
7,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.64
|
3,471
in stock
|
Buy Now | |
element14
from US$0.70
|
2,810
in stock
|
Buy Now | |
Farnell
from US$0.66
|
2,560
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
990
in stock
|
Buy Now | |
RS Americas
from US$0.83
|
862
in stock
|
Buy Now | |
Rutronik
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: leaded |
Detector type: phototransistor |
Dimensions (L x W x H in mm): 7 x 4 x 2.5 |
Application Notes |
---|
Application Note |
Datasheet |
---|
TCRT1000, TCRT1010 |
General Information |
---|
Symbols and Terminology |
Tech Note |
Package Drawings |
---|
Packaging and Ordering Information |
Product Literature |
---|
Did You Know |
Tradeshow Brochure |
Selector Guide |
Reliability Data |
---|
Tech Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
950 nm 50 mA Through Hole Reflective Optical Sensor with Transistor Output | Future Electronics |
Sensor: optocoupler | Transfer Multisort Elektronik |
SENSOR, OPTICAL, 4MM, TRANSISTOR O/P | element14 |
REFL. OPTICAL SOR 950NM | TTI Europe |
Optical Sensor (Switch) Reflective | Newark Electronics |
TCRT1000, Through Hole Reflective Optical Sensor, Phototransistor Output | Siliconix / Vishay TCRT1000 | RS Americas |
Photointerrupter Reflective Phototransis | RS |
REFLECTIVE SENSOR | Rutronik |
Photointerrupter Reflective Phototransistor 4-Pin Bulk | Avnet America |
Where can I find additional details, specifications and documents for a TCRT1000?
Additional datasheets, footprints and schematics for TCRT1000 are listed on our Part Details page. You can also find images and similar parts to TCRT1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCRT1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCRT1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCRT1000 fall under?
The TCRT1000 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Reflective Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to TCRT1000 when available in the Reflective Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCRT1000 you can contact the distributor directly for product support, shipping queries etc.
Is the TCRT1000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCRT1000 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and TTI Europe have stock available or on a lead time for TCRT1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCRT1000 often in real-time on the comparison pages.
What if I can't find stock of TCRT1000?
You can fill out our help required form which you can use to request a quote for TCRT1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.