Status: | Unknown |
---|---|
Series: | TCQ Series |
RoHS: | Compliant |
Prices starting from US$0.61
Capacitance | 220µF |
---|---|
Voltage Rating | 4V |
Product Range | TCQ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | Y |
ESR | 0.025ohm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Cap, 220Uf, 4V, Tant, Polymer, Case Y | Newark Electronics |
TCQY227M004R0025E | Future Electronics |
Tantalum Polymer Capacitor, 220 uF, 4 V, ± 20%, Y, 25 mohm, 2917 [7343-20 Metric] | Avnet America |
Polymer - automotive,220 uF,4 V | AVX TCQY227M004R0025E | RS Americas |
CAP, 220UF, 4V, TANT, POLYMER, CASE Y | element14 |
220UF 4V 20% Y LOW ESR | TTI Europe |
Where can I find additional details, specifications and documents for a TCQY227M004R0025E?
Additional datasheets, footprints and schematics for TCQY227M004R0025E are listed on our Part Details page. You can also find images and similar parts to TCQY227M004R0025E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCQY227M004R0025E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCQY227M004R0025E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCQY227M004R0025E fall under?
The TCQY227M004R0025E is listed under Passive Components > Capacitors > Polymer Capacitors > Tantalum Polymer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCQY227M004R0025E when available in the Tantalum Polymer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCQY227M004R0025E you can contact the distributor directly for product support, shipping queries etc.
Is the TCQY227M004R0025E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TCQY227M004R0025E have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TCQY227M004R0025E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCQY227M004R0025E often in real-time on the comparison pages.
What if I can't find stock of TCQY227M004R0025E?
You can fill out our help required form which you can use to request a quote for TCQY227M004R0025E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.