Status: | Unknown |
---|---|
Series: | TCQ Series |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.78
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
-
|
Buy Now | |
Future Electronics
from US$0.99
|
-
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$1.24
|
-
|
Buy Now | |
element14
from US$1.08
|
-
|
Buy Now | |
TTI Europe
from US$0.76
|
-
|
Buy Now | |
Farnell
from US$0.95
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 4V |
Product Range | TCQ Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | D |
ESR | 0.025ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Tantalum Polymer Capacitor 470uF 4V 2917 | RS |
Cap, 470Uf, 4V, Tant, Polymer, Case D | Newark Electronics |
TCQD477M004R0025E | Future Electronics |
Tantalum Polymer Capacitor, 470 uF, 4 V, ± 20%, D, 25 mohm, 2917 [7343-31 Metric] | Avnet America |
Polymer - automotive,470 uF,4 V | AVX TCQD477M004R0025E | RS Americas |
CAP, 470UF, 4V, TANT, POLYMER, CASE D | element14 |
470UF 4V 20% D LOW ESR | TTI Europe |
Where can I find additional details, specifications and documents for a TCQD477M004R0025E?
Additional datasheets, footprints and schematics for TCQD477M004R0025E are listed on our Part Details page. You can also find images and similar parts to TCQD477M004R0025E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCQD477M004R0025E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCQD477M004R0025E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCQD477M004R0025E fall under?
The TCQD477M004R0025E is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to TCQD477M004R0025E when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCQD477M004R0025E you can contact the distributor directly for product support, shipping queries etc.
Is the TCQD477M004R0025E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCQD477M004R0025E have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TCQD477M004R0025E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCQD477M004R0025E often in real-time on the comparison pages.
What if I can't find stock of TCQD477M004R0025E?
You can fill out our help required form which you can use to request a quote for TCQD477M004R0025E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.