TCQB226M006R0070E AVX Corporation Parts by KYOCERA AVX

CAP 22UF 6.3V TANT POLYMER CASE B

Status: Unknown
Series: TCQ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.50
No stock
Buy Now
Logo for RS
RS
from US$0.46
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.50
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.71
-
Buy Now
Logo for element14
element14
from US$0.56
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.30
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 6.3V
Product Range TCQ Series
Capacitance Tolerance ± 20%
Manufacturer Size Code B
ESR 0.07ohm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Capacitor Polymer 6.3V 22uF 1210 | RS
Cap, 22Uf, 6.3V, Tant, Polymer, Case B | Newark Electronics
CAP TANT POLY 22UF 6V 1210 | Future Electronics
Tantalum Polymer Capacitor, 22 uF, 6.3 V, ± 20%, B, 70 mohm, 1210 [3528-21 Metric] | Avnet America
CAP, 22UF, 6.3V, TANT, POLYMER, CASE B | element14
22UF 6.3V 20% B LOW ESR | TTI Europe
Tantalum Polymer Capacitor, 22 uF, 6.3 V, � 20%, B, 70 mohm, 1210 [3528-21 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TCQB226M006R0070E?

Additional datasheets, footprints and schematics for TCQB226M006R0070E are listed on our Part Details page. You can also find images and similar parts to TCQB226M006R0070E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TCQB226M006R0070E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCQB226M006R0070E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TCQB226M006R0070E fall under?

The TCQB226M006R0070E is listed under AVX Corporation Parts.

Can I view similar or alternative parts?

You can view similar parts to TCQB226M006R0070E when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TCQB226M006R0070E you can contact the distributor directly for product support, shipping queries etc.

Is the TCQB226M006R0070E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TCQB226M006R0070E have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for TCQB226M006R0070E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TCQB226M006R0070E often in real-time on the comparison pages.

What if I can't find stock of TCQB226M006R0070E?

You can fill out our help required form which you can use to request a quote for TCQB226M006R0070E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay