Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
960
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.45
|
2,543
in stock
|
Buy Now | |
TTI Europe
from US$1.07
|
2,000
in stock
|
Buy Now | |
element14
from US$1.39
|
636
in stock
|
Buy Now | |
Farnell
from US$1.33
|
636
in stock
|
Buy Now | |
Micros
from US$1.28
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$1.57
|
96
in stock
|
Buy Now | |
Rutronik
from US$1.60
|
-
|
Buy Now | |
Future Electronics
from US$0.98
|
-
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: surface mount |
Detector type: pin photodiode |
Dimensions (L x W x H in mm): 6 x 4.3 x 3.75 |
Application Notes |
---|
Application Note |
Datasheet |
---|
TCND5000 |
General Information |
---|
Symbols and Terminology |
Tech Note |
Package Drawings |
---|
Packaging and Ordering Information |
Product Literature |
---|
Did You Know |
Selector Guide |
Tradeshow Brochure |
Applications Guide |
Reliability Data |
---|
Tech Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-72 hours |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Sensor: optocoupler | Transfer Multisort Elektronik |
REFL. SOR 840-1050NM | TTI Europe |
Reflective Optical Sensor, Photodiode | RS |
PHOTO SENSOR | element14 |
refleksyjny 3mm | Micros |
Photo Sensor | Newark Electronics |
REFLECTIVE SENSOR | Rutronik |
940 nm 100 mA â–’ 12â–‘ Half Sensitivity Photodiode Reflective Optical Sensor | Future Electronics |
Photointerrupter Reflective Photodiode 4-Pin SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a TCND5000?
Additional datasheets, footprints and schematics for TCND5000 are listed on our Part Details page. You can also find images and similar parts to TCND5000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCND5000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCND5000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCND5000 fall under?
The TCND5000 is listed under Sensors & Transducers > Sensors > Photo Interrupters > Reflective Photo Interrupters.
Can I view similar or alternative parts?
You can view similar parts to TCND5000 when available in the Reflective Photo Interrupters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCND5000 you can contact the distributor directly for product support, shipping queries etc.
Is the TCND5000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TCND5000 have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, RS, element14 and Farnell have stock available or on a lead time for TCND5000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCND5000 often in real-time on the comparison pages.
What if I can't find stock of TCND5000?
You can fill out our help required form which you can use to request a quote for TCND5000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.