Status: | Unknown |
---|---|
Series: | TCN Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 16V |
Product Range | TCN Series |
Capacitance Tolerance | ± 20% |
Manufacturer Size Code | 4 |
ESR | 0.1ohm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 470Μf, 16V, 20% Rohs Compliant: Yes |Kyocera Avx TCN4477M016R0100E | Newark Electronics |
CAP, 470µF, 16V, 20% | element14 |
Polymer - standard and low profile470 uF,16 V | AVX TCN4477M016R0100E | RS Americas |
Tantalum Polymer Capacitor, 470 uF, 16 V, ± 20%, 4, 100 mohm, 2924 [7361-20 Metric] | Avnet America |
Tantalum Polymer Capacitor, 470 uF, 16 V, � 20%, 4, 100 mohm, 2924 [7361-20 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TCN4477M016R0100E?
Additional datasheets, footprints and schematics for TCN4477M016R0100E are listed on our Part Details page. You can also find images and similar parts to TCN4477M016R0100E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCN4477M016R0100E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCN4477M016R0100E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCN4477M016R0100E fall under?
The TCN4477M016R0100E is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCN4477M016R0100E when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCN4477M016R0100E you can contact the distributor directly for product support, shipping queries etc.
Is the TCN4477M016R0100E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCN4477M016R0100E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for TCN4477M016R0100E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCN4477M016R0100E often in real-time on the comparison pages.
What if I can't find stock of TCN4477M016R0100E?
You can fill out our help required form which you can use to request a quote for TCN4477M016R0100E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.