Status: | Unknown |
---|---|
Series: | TCM Series |
RoHS: | Unknown |
Capacitance | 1000µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TCM Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
ESR | 0.008ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Cap, 1000Μf, 4V, 20% Rohs Compliant: Yes |Kyocera Avx TCME108M004R0008E | Newark Electronics |
CAP, 1000µF, 4V, 20% | element14 |
Where can I find additional details, specifications and documents for a TCME108M004R0008E?
Additional datasheets, footprints and schematics for TCME108M004R0008E are listed on our Part Details page. You can also find images and similar parts to TCME108M004R0008E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TCME108M004R0008E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TCME108M004R0008E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TCME108M004R0008E fall under?
The TCME108M004R0008E is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TCME108M004R0008E when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TCME108M004R0008E you can contact the distributor directly for product support, shipping queries etc.
Is the TCME108M004R0008E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TCME108M004R0008E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TCME108M004R0008E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TCME108M004R0008E often in real-time on the comparison pages.
What if I can't find stock of TCME108M004R0008E?
You can fill out our help required form which you can use to request a quote for TCME108M004R0008E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.